StarTech.com logo

StarTech.com 2 Port PCI Express Parallel Adapter Card - EPP/ECP

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73962
Info modified on:
10 Aug 2024, 09:52:24
Warranty:
Lifetime
Long product name StarTech.com 2 Port PCI Express Parallel Adapter Card - EPP/ECP:

1.5 Mbps, PCIe, 2 x DB-25, 51 g

StarTech.com 2 Port PCI Express Parallel Adapter Card - EPP/ECP:

The PEX2PECP2 2 Port PCI Express Parallel Adapter Card - EPP/ECP/SPP/PS2 parallel card adds two IEEE 1284 parallel ports to your PC, with support for parallel data communication at speeds of up to 1.5 Mbps.

This high performance 2 Port PCI Express parallel card adds 2 DB25 parallel ports, perfect for connecting printers, scanners, memory card readers, bar code scanners and more. With the added convenience of plug-and-play capability, installing the parallel adapter card is hassle-free. The PCIe Parallel card also includes both standard and half-height/low profile mounting brackets for compatibility with almost any system form factor.

Backed by a StarTech.com Lifetime Warranty and free lifetime technical support.

Short summary description StarTech.com 2 Port PCI Express Parallel Adapter Card - EPP/ECP:

StarTech.com 2 Port PCI Express Parallel Adapter Card - EPP/ECP, PCIe, Parallel, CE, FCC, RoSH, MosChip MCS9815CV, 0 - 40 °C, -20 - 60 °C

Long summary description StarTech.com 2 Port PCI Express Parallel Adapter Card - EPP/ECP:

StarTech.com 2 Port PCI Express Parallel Adapter Card - EPP/ECP. Host interface: PCIe, Output interface: Parallel. Certification: CE, FCC, RoSH. Chipset: MosChip MCS9815CV. Windows operating systems supported: Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7..., Server operating systems supported: Windows Server 2003, Windows Server 2003 x64, Windows Server 2008 R2, Windows Server 2012. Width: 19 mm, Depth: 121 mm, Height: 86 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.