location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI555WG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030803564 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:08:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI WLAN
  • - 54 Mbit/s
  • - Wi-Fi
  • - Internal Chipset: Ralink - RT2561ST
Warranty: Lifetime
Long product name StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g :
The long product name of StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PCI/PCI-X, IEEE 802.11g, 54 Mbps, 92 g
More>>>
StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g:
The official description of StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This PCI-based Wireless G Card is a reliable wireless network adapter, supporting the 802.11g standard for data transfer rates of up to 54Mbps.

A versatile solution, the Wireless G adapter card is backward compatible with 802.11b networks, and supports a broad range of encryption standards to help ensure a secured wireless connection.

The Wireless G Card includes a low profile bracket that is suitable for small form factor computer cases, and is backed by StarTech.com's Lifetime Warranty.

Short summary description StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g:
This short summary of the StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g, Internal, Wireless, PCI, WLAN, 802.11g, 54 Mbit/s

Long summary description StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g:
This is an auto-generated long summary of StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g based on the first three specs of the first five spec groups.

StarTech.com PCI555WG - Network adapter - PCI - 802.11b, 802.11g. Internal. Connectivity technology: Wireless, Host interface: PCI, Interface: WLAN. Maximum data transfer rate: 54 Mbit/s, Top Wi-Fi standard: 802.11g

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Interface *
WLAN
Network
Maximum data transfer rate *
54 Mbit/s
Networking standards *
IEEE 802.11b, IEEE 802.11g
Wi-Fi
Yes
Top Wi-Fi standard
802.11g
Wi-Fi standards
802.11b, 802.11g
Bandwidth
2.4 GHz
Maximum outdoor range
100 m
Design
Internal *
Yes
Antenna connector type
RP-SMA
Chipset
Ralink - RT2561ST
LED indicators
Link Activity & Transmission Status
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Width
40 mm
Depth
120 mm
Height
22 mm
Weight
92 g
Packaging data
Package width
54 mm
Package depth
220 mm
Package height
134 mm
Package weight
200 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
Security features
AES, WEP & WPA Data Encryption
Networking features
Ethernet/Fast-Ethernet
Brand Image Product code Product Stock Price from
StarTech.com PCI Express Wireless N Adapter - 300 Mbps PCIe 802.11 b/g/n Network Adapter Card – 2T2R 2.2 dBi StarTech.com PCI Express Wireless N Adapter - 300 Mbps PCIe 802.11 b/g/n Network Adapter Card – 2T2R 2.2 dBi
(show image)
PEX300WN2X2 PCI Express Wireless N Adapter - 300 Mbps PCIe 802.11 b/g/n Network Adapter Card – 2T2R 2.2 dBi 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s StarTech.com PEX300WN2X3 network card Internal WLAN 300 Mbit/s
(show image)
PEX300WN2X3 PEX300WN2X3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)