location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 7.62 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M4N1PSEXT25
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91557
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 7.62 m :
The long product name of StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 7.62 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable
More>>>
StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 7.62 m:
The official description of StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 7.62 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The StarTech.com PC99 4-in-1 Extension Cable allows keyboard, monitor, mouse, and speaker cables to be extended without the mess and tangle of 4 separate traditional cables. Our exclusive design takes 4 separate extension cables and fuses them into 1 neat tangle-free cable. Each connector end is color coded according to PC99 specifications for ease of identification when connecting the peripherals. The video component of the cable is constructed with high-quality mini-coaxial wire for crystal clear video quality at any resolution. Double shielding and a ferrite core on the video cable virtually eliminate any external signal interference. The audio portion of the cable is made with shielded wire and gold plated connectors for ultimate clarity.

Short summary description StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 7.62 m:
This short summary of the StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 7.62 m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable, 7.62 m, Grey, HDDB15, 2x 6 MiniDIN, 3mm PC Speaker (Male & Female)

Long summary description StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 7.62 m:
This is an auto-generated long summary of StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 7.62 m based on the first three specs of the first five spec groups.

StarTech.com 25 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable. Cable length: 7.62 m, Product colour: Grey. Connector(s): HDDB15, 2x 6 MiniDIN, 3mm PC Speaker (Male & Female)

Performance
Product colour
Grey
Cable length *
7.62 m
Other features
Connector(s)
HDDB15, 2x 6 MiniDIN, 3mm PC Speaker (Male & Female)
Brand Image Product code Product Stock Price from
StarTech.com Retail 4-in-1 Console Extension Cable in a Blister Package KVM cable Grey 1.83 m StarTech.com Retail 4-in-1 Console Extension Cable in a Blister Package KVM cable Grey 1.83 m
(show image)
M4N1PSEXT6B Retail 4-in-1 Console Extension Cable in a Blister Package 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 4.57 m StarTech.com 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 4.57 m
(show image)
M4N1PSEXT15 15 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 3.05 m StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 3.05 m
(show image)
M4N1PSEXT10 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
Neomounts KVM Extension Cable, PS/2 & audio Neomounts KVM Extension Cable, PS/2 & audio
(show image)
M4N1PSEXT6 KVM Extension Cable, PS/2 & audio 0.00
(excl. VAT)
0 (incl. VAT)