StarTech.com logo

StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 3.05 m

Data-sheet quality:
created/standardized by Icecat
Product views:
109359
Info modified on:
04 Apr 2019, 07:16:53
Warranty:
Lifetime warranty
Long product name StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 3.05 m:

10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable

StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 3.05 m:

The StarTech.com PC99 4-in-1 Extension Cable allows keyboard, monitor, mouse, and speaker cables to be extended without the mess and tangle of 4 separate traditional cables. Our exclusive design takes 4 separate extension cables and fuses them into 1 neat tangle-free cable. Each connector end is color coded according to PC99 specifications for ease of identification when connecting the peripherals. The video component of the cable is constructed with high-quality mini-coaxial wire for crystal clear video quality at any resolution. Double shielding and a ferrite core on the video cable virtually eliminate any external signal interference. The audio portion of the cable is made with shielded wire and gold plated connectors for ultimate clarity.

Short summary description StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 3.05 m:

StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable, 3.05 m, Grey, HDDB15, 2x 6 MiniDIN, 3mm PC Speaker (Male & Female)

Long summary description StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable KVM cable Grey 3.05 m:

StarTech.com 10 ft. PC99 4-in-1 Audio, Keyboard, Monitor, Mouse Extension Cable. Cable length: 3.05 m, Product colour: Grey. Connector(s): HDDB15, 2x 6 MiniDIN, 3mm PC Speaker (Male & Female)

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.