location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M45PATCH8BL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030788052 show
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53135
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 18:27:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord :
The long product name of StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord
More>>>
StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord:
The official description of StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make Fast Ethernet network connections using this high quality Cat5e Cable, with Power-over-Ethernet capability

The M45PAT8BL Cat5e Patch Cable (8 ft) meets or exceeds all Cat 5e specifications to ensure reliable Ethernet network connections, and features a durable blue PVC jacket that enables you to color code your network cable runs as needed.

To ensure long-lasting performance, this high quality Cat5e patch cable features molded PVC strain relief that prevents the RJ45 connector termination points from bending at sharp angles - reducing the risk of cable damage, which could decrease network performance.

Constructed of only top quality materials, this Cat5e Patch Cord delivers reliable performance and is backed by our Lifetime Warranty.

100% Copper - a better value

StarTech.com Cat5e cables are manufactured using high-quality copper conductors. While many cable manufacturers offer a "cheaper" cable, based on a copper-coated aluminum core, we make no compromises on quality to ensure you receive top value and performance for your network cable investment.

24 AWG Wire

This Cat 5e cable is constructed with 24 gauge copper wire, to support a broad range of Ethernet applications such as Power over Ethernet (PoE). Because we use a high quality copper wire, our cables easily sustain the power required for Power over Ethernet applications, whereas the inferior quality offered by copper-coated aluminum cables may be subject to insufficient power delivery, heat buildup, equipment damage and potentially, fire.

50-micron Gold Connectors

This molded patch cable offers high quality connectors comprised of 50-micron gold, to deliver optimum conductivity while eliminating signal loss due to oxidation or corrosion.

The StarTech.com Advantage

- Molded strain relief prevents the cable from being bent at sharp angles at the RJ45 connector, to minimize the stress at the plug termination point
- 50-micron gold connectors ensure optimum conductivity while eliminating network signal loss due to oxidation or corrosion
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord:
This short summary of the StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord, 2.44 m, Blue

Long summary description StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord:
This is an auto-generated long summary of StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord based on the first three specs of the first five spec groups.

StarTech.com 8 ft Cat5e Blue Molded RJ45 UTP Cat 5e Patch Cable - 8ft Patch Cord. Cable length: 2.44 m, Product colour: Blue

Features
Product colour *
Blue
Cable length *
2.44 m
Packaging data
Package width
15.8 mm
Packaging data
Package depth
199 mm
Package height
211 mm
Other features
Connector(s)
RJ45 M/M
Country Distributor
United States 1 distributor(s)