location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 ft High Speed HDMI Cable - HDMI - M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDMIMM15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030811323 show
Category: HDMI Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61664
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:06:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4.6 m
  • - HDMI Type A (Standard)
  • - HDMI Type A (Standard)
  • - Black
Warranty: Lifetime warranty
Long product name StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M :
The long product name of StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 15 ft High Speed HDMI® Cable - HDMI - M/M (HDMIMM15)
More>>>
StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M:
The official description of StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

At last! A single-cable solution for your A/V set up! Save on cable costs and bring order to that maze of A/V cabling, with StarTech.com’s HDMI 15 ft Digital Video Cable. This new standard in digital A/V connections combines high bandwidth video and multi-channel digital audio in a single cable, for crystal clear resolution and superior sound. The HDMIMM6 connects easily to your LCD TV, LCD Projector, Plasma TV, HDTV and DVD Player and set-top box. Backed by StarTech.com’s lifetime warranty and FREE lifetime tech support, it may be the last cable you ever buy!

Short summary description StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M:
This short summary of the StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M, 4.6 m, HDMI Type A (Standard), HDMI Type A (Standard), Black

Long summary description StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M:
This is an auto-generated long summary of StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M based on the first three specs of the first five spec groups.

StarTech.com 15 ft High Speed HDMI Cable - HDMI - M/M. Cable length: 4.6 m, Connector 1: HDMI Type A (Standard), Connector 2: HDMI Type A (Standard), Connector contacts plating: Gold, Product colour: Black

Features
Cable length *
4.6 m
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Product colour *
Black
AWG wire size
28
Features
Connector contacts plating *
Gold
Cable jacket material
Polyvinyl chloride (PVC)
Connector gender
Male/Male
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com 6 ft High Speed HDMI Cable – Ultra HD 4k x 2k HDMI Cable – HDMI to HDMI M/M StarTech.com 6 ft High Speed HDMI Cable – Ultra HD 4k x 2k HDMI Cable – HDMI to HDMI M/M
(show image)
HDMIMM6 6 ft High Speed HDMI Cable – Ultra HD 4k x 2k HDMI Cable – HDMI to HDMI M/M 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10ft HDMI HDMI cable 3 m HDMI Type A (Standard) Black StarTech.com 10ft HDMI HDMI cable 3 m HDMI Type A (Standard) Black
(show image)
HDMIMM10 10ft HDMI 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)