location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC InfiniBand/fibre optic cable Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5m Multimode Duplex Fiber Optic Cable SC-SC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FIBSCSC5
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC InfiniBand/fibre optic cable Orange :
The long product name of StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC InfiniBand/fibre optic cable Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5m Multimode Duplex Fiber Optic Cable SC-SC
More>>>
StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC InfiniBand/fibre optic cable Orange:
The official description of StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC InfiniBand/fibre optic cable Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your company’s backbone is its Network. Without a stable, reliable network your company can’t communicate. A lack of communication means a loss of revenue. What do you do now? Enter the StarTech.com duplex 62.5/125 Multimode Fiber Optic patch cable assembly. This product provides the necessary link between Fiber networking devices for high-speed, long-distance networks. Each cable is individually tested and certified to be within acceptable optical insertion loss limits for guaranteed compatibility and 100% reliability. The same lifetime warranty that applies to all StarTech.com cables protects our customers from any problems they might encounter with our cables.

- Does not carry electricity thereby avoiding the explosive consequences of a broken copper line.
- Fiber optic cables provide a higher quality signal over a greater distance.
- Fiber optic cabling can maximize wiring conduit usage while minimizing installation problems.

Short summary description StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC InfiniBand/fibre optic cable Orange:
This short summary of the StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC InfiniBand/fibre optic cable Orange data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC, 5 m

Long summary description StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC InfiniBand/fibre optic cable Orange:
This is an auto-generated long summary of StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC InfiniBand/fibre optic cable Orange based on the first three specs of the first five spec groups.

StarTech.com 5m Multimode Duplex Fiber Optic Cable SC-SC. Cable length: 5 m

Features
Cable length *
5 m
Product colour *
Orange
Other features
Core / cladding diameter
62.5/125 µm
Connector(s)
SC-SC