HP logo

HP 14-am046tx + 1 YR Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-6006U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112351
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points HP 14-am046tx + 1 YR Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-6006U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Silver:
  • - Windows 10 Home 64-bit
  • - Intel Core i3-6006U (3MB Cache, 2.00GHz)
  • - 35.6 cm (14") HD 1366 x 768 SVA, AMD Radeon R5 M430 (2GB GDDR3)
  • - 4GB (2133MHz) DDR4-SDRAM (1 x 4) & 500GB HDD
Long product name HP 14-am046tx + 1 YR Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-6006U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Silver:

Intel Core i3-6006U (3MB Cache, 2.00GHz), 4GB DDR4-SDRAM, 500GB HDD, 35.6 cm (14") HD 1366 x 768 SVA, DVD±RW, Intel HD Graphics 520, AMD Radeon R5 M430 (2GB GDDR3), LAN, WLAN, Bluetooth, HP TrueVision HD, Windows 10 Home 64-bit + 1 YR Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 YR)

HP 14-am046tx + 1 YR Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-6006U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Silver:

This HP notebook is all about getting the perfect combination of design, reliability, and features. Style and productivity while keeping your wallet in mind - now that's something to get excited about.

- Windows 10 Home 64

Right features, right price

Reliable storage and dependable power for an unbeatable value.

Colorful choices

A range of vibrant colors and a textured fingerprint-proof cover gives you a stylish way to show off.1

Extended battery Life

A longer lasting battery means more time outside and more time on the go.

Featuring

Reliable processing power

- With industry-leading processors, get the reliable performance you expect and quality you can count on.

Windows 10 Home

- Windows 10 Home is here. Do great things.2

High definition display

- Enjoy your entertainment in amazing clarity with this vivid HD display.3

DTS Sound+ Audio

- Enjoy dynamic audio nuances and rich sounds with DTS Sound +.4

Amazing graphics

- Enjoy movies, gaming and more with Intel® Graphics.

Solid-State Hybrid Drive

- Boot up and launch apps in seconds with a drive that adjusts to your needs.

Keep going with a battery that lasts

- Go about your day longer without recharging.5

Choose your color

- Take your pick of colors for style that matches you.6

HP TrueVision HD Webcam

- Capture all the details with vibrant clarity, even in low light.

Packed with ports

- Connect easily.

Re-writable DVD drive

- Watch DVD movies.7 Or write your own media.

Sleek design

- Take this notebook anywhere, thanks to a thin and light design.
- Windows 10 Home 64

Short summary description HP 14-am046tx + 1 YR Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-6006U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Silver:

HP 14-am046tx + 1 YR Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 YR), Intel® Core™ i3, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP 14-am046tx + 1 YR Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 YR) Intel® Core™ i3 i3-6006U Laptop 35.6 cm (14") HD 4 GB DDR4-SDRAM 500 GB HDD AMD Radeon R5 M430 Wi-Fi 4 (802.11n) Windows 10 Home Silver:

HP 14-am046tx + 1 YR Full Standard Extended Warranty + McAfee Scratch Card 1PC User (1 YR). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 10 Home. Product colour: Silver

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.