location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Black Serial Attached SCSI SAS Removable Drive Drawer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DRW150SASBK
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43047
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2019 16:44:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 Year
Long product name StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer :
The long product name of StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Serial Attached SCSI SAS Removable Drive Drawer
More>>>
StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer:
The official description of StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DRW150SASBK lets you quickly hot swap SAS and SATA hard drives without having to power down your computer. With a 25K Insertion Rating, it's the ultimate solution for RAID implementations, multi-boot OS configurations, and high-speed, high capacity backups in mission critical PCs or servers.
The DRW150SASBK offers a compact, light-weight aluminum design, maximizing heat dissipation, while helping to keep the hard drive and valuable data safe from damage while in transit.

Short summary description StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer:
This short summary of the StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer, Black, Aluminium, 980 g

Long summary description StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer:
This is an auto-generated long summary of StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer based on the first three specs of the first five spec groups.

StarTech.com Black Serial Attached SCSI SAS Removable Drive Drawer. Product colour: Black, Material: Aluminium. Weight: 980 g

Features
Product colour
Black
Material
Aluminium
Weight & dimensions
Weight
980 g
Technical details
Dimensions (WxDxH)
224 x 148 x 41 mm
Brand Image Product code Product Stock Price from
StarTech.com 4 Drive 2.5in Removable SAS SATA Mobile Rack Backplane StarTech.com 4 Drive 2.5in Removable SAS SATA Mobile Rack Backplane
(show image)
SATSASBAY425 4 Drive 2.5in Removable SAS SATA Mobile Rack Backplane 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)