location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
870
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Y0M52AA_SNS_BUNDLE3
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89797
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-6700K (8MB Cache, 4GHz)
  • - NVIDIA GeForce GTX 960 (2GB GDDR5)
  • - 16GB (2133MHz) DDR4-SDRAM (2 x 8) & 2000GB HDD
Long product name HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black :
The long product name of HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-6700K (8MB Cache, 4GHz), 16GB DDR4-SDRAM, 2000GB HDD, DVD Super Multi, Intel HD Graphics 530, NVIDIA GeForce GTX 960 (2GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse
More>>>
HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black:
The official description of HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go from gamer to gaming legend with the thrilling level of power competition demands. This OMEN desktop combines cutting-edge design and the industry’s latest hardware to deliver a performance monster, ready to handle intensive AAA games with ease, and look good doing it.

Championship-caliber performance
- When competition is this intense, high FPS and crystal-clear graphics are everything. That's why we packed this beast with Intel® Core™ i5 or i7 processors, high-end NVIDIA® GTX™ and AMD R9 graphics, and overclocking controls on select models.

Equipped with the best
- This desktop can evolve with you. With liquid cooling on select models and tool-less access to the hardware, crank up your gaming power with addictive customizability.

Built for the podium
- The sleek, brushed-metal chassis and customizable LED lighting strikes the perfect balance of sophisticated looks and raw, gamer attitude.

HP Lounge, get closer to the Artists you love
- With unlimited access to music and exclusive content for HP customers, there’s no need to search for it, as it comes to you.

Short summary description HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black:
This short summary of the HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse, 4 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD±RW, Windows 10 Home

Long summary description HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black:
This is an auto-generated long summary of HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse Intel® Core™ i7 i7-6700K 16 GB DDR4-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 960 Windows 10 Home Desktop PC Black based on the first three specs of the first five spec groups.

HP OMEN 870-168d + McAfee Scratch Card 1PC User (1 Year) + Logitech M100R USB Mouse. Processor frequency: 4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 960. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6700K
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
4 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI2
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6700 Desktop series
Processor codename
Skylake
Thermal Design Power (TDP)
91 W
Tcase
64 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Stepping
R0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1600, 2133 MHz
Memory bandwidth supported by processor (max)
34.2 GB/s
ECC supported by processor
No
Memory
Internal memory *
16 GB
Maximum internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory clock speed
2133 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Optical drive type *
DVD±RW
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card *
Yes
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 960
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 2.0 ports quantity *
6
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
Yes
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Desktop
Placement supported
Vertical
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Z170
Audio system
DTS Studio Sound
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Drivers included
Yes
Bundled software
McAfee Scratch Card 1PC User (1 Year)
Processor special features
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel Fast Memory Access
Yes
Intel® Smart Cache
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
14 nm
Thermal solution specification
PCG 2015D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Processor ARK ID
88195
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP segment
Home
Power
Power supply *
500 W
Weight & dimensions
Width *
165 mm
Depth *
420 mm
Height *
401 mm
Weight *
10.5 kg
Package width
285 mm
Package depth
521 mm
Package height
499 mm
Package weight
13.4 kg
Packaging content
Display included *
No
Mouse included
Yes
Other features
Optical drives quantity
1