location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-ac029tu + Seagate 1TB BackUp Plus Ext HDD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HP10PA_SNS_BUNDLE8
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black, Copper
  • - Intel® Core™ i5 i5-7200U 2.5 GHz
  • - Touchscreen 33.8 cm (13.3") Full HD 1920 x 1080 pixels IPS LED backlight Gloss 16:9
  • - 8 GB LPDDR3-SDRAM 1866 MHz
  • - 256 GB SSD
  • - Intel® HD Graphics 620
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 57.8 Wh 45 W
  • - Windows 10 Home 64-bit
Long product name HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper :
The long product name of HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i5-7200U (2.5GHz, Cache 3MB, 2 Cores), 13.3" Full HD (1920 x 1080), 8GB LPDDR3-SDRAM 1866MHz , 256GB NVMe 3.0,PCI Express SSD, Intel HD Graphics 620, WLAN 802.11ac, Bluetooth 4.2, Windows 10 Home 64-bit + Seagate 1TB BackUp Plus Ext HDD
More>>>
HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper:
The official description of HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is design and technology taken to a whole new level. Artisan materials and striking craftsmanship create an experience unlike anything else. With a breathtaking composition that's 10.4mm thin and full Intel® Core™ i7 power, the world's most luxurious laptop is completely irresistible.

There's thin and there's thinner

Desire starts with a design that has no comparison. Crafted with durable aluminum and carbon fiber, this impossibly thin laptop redefines perfection.

More power in every millimeter

It's time for unbelievable performance and revolutionary design to go hand in hand. The cutting-edge hyperbaric cooling system pulls cool air in to make full Intel® Core™ i7 power[2] a remarkable reality.

A sensorial masterpiece

Treat yourself to a more refined entertainment experience with a Full HD[3], edge-to-edge Corning® Gorilla® Glass display, audio by Bang & Olufsen and three USB-C™ ports[4] to power external displays and accessories.

Short summary description HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper:
This short summary of the HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD, Intel® Core™ i5, 2.5 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper:
This is an auto-generated long summary of HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper based on the first three specs of the first five spec groups.

HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Copper

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black, Copper
Form factor *
Convertible (Folder)
Housing material
Aluminium, Carbon fibre
Country of origin
China
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Touch technology
Multi-touch
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Gloss
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor model *
i5-7200U
Processor cores
2
Processor threads
4
Processor boost frequency
3.1 GHz
Processor frequency *
2.5 GHz
System bus rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2.7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7.5 W
Configurable TDP-down frequency
0.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express configurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory clock speed
1866 MHz
Memory form factor
On-board
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe 3.0, PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
No
Compatible memory cards
Not supported
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
2.1 MP
Front camera HD type
Full HD
Infrared (IR) camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
2
DVI port
No
Headphone outputs
1
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Home
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR2ZU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
95443
Conflict-Free processor
Yes
Brand-specific features
HP Sure Connect
Yes
HP Audio Switch
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Support Assistant
Yes
HP front camera
HP TrueVision FHD IR
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
57.8 Wh
Fast charging
Yes
Power
AC adapter power
45 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Trusted Platform Module (TPM)
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Operating shock
40 G
Non-operating shock
240 G
Operating vibration
1.043 G
Non-operating vibration
3.5 G
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
307 mm
Depth
218 mm
Height
13.9 mm
Weight *
1.32 kg
Packaging content
Power cord included
Yes
Other features
AC adapter included
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 03:38:06
Uk has collected 59 expert reviews for HP Spectre x360 13-ac029tu + Seagate 1TB BackUp Plus Ext HDD Intel® Core™ i5 i5-7200U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black, Copper and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pickr.com.au
Updated:
2019-12-02 03:37:59
There are laptops and then there are tablets, but sometimes there's something that fits both styles of computers. HP's 2018 Spectre X360 is one such example, and it not only works as both, but does so with grace, style, and a feature set that is sure to a...
Good Great design and build, 360 degree hinge is neat, Excellent security options with both face and fingerprint, Solid performance, Charges on USB Type C, Includes a standard USB port...
Bad Keyboard layout is a little frustrating...
Bottom line The 2-in-1 has always had a surprising place in the pantheon of PCs, and while its placement makes a lot of sense, it's not the go-to laptop design for the everyday user.The tablet is a clearly different machine for many of us, and if you have an iPad or...
90%
chip.com.my
Updated:
2019-12-02 03:38:00
The standard laptop form factor isn't considered mobile-friendly anymore, with 2-in-1s or hybrids the way to go for many people. And HP's new version of the Spectre x360 might just be one of the best.Compared to 2015's model, the Spectre x360 has a body t...
Good Excellent form factor, Smooth user experience, Very portable...
Bad Very warm when charging...
0%
pcworld.co.nz
Updated:
2019-12-02 03:38:01
IDGDespite a revamp late last year, the dust hasn't settled around HP's 13.3-inch Spectre x360 just yet. A modest spring update of our favorite convertible gives it perks that first appeared in its revamped 15-inch sibling. Yep, that's right. If you bough...
Bottom line We're still on the fence about whether the Spectre x360 is the best ultrabook laptop, but it undoubtedly still crushes the other convertibles out there. HP has thoughtfully curated bleeding-edge technology into a single machine that has tremendous value.J...
0%
goodgearguide.com.au
Updated:
2019-12-02 03:38:02
IDGDespite a revamp late last year, the dust hasn't settled around HP's 13.3-inch Spectre x360 just yet. A modest spring update of our favorite convertible gives it perks that first appeared in its revamped 15-inch sibling. Yep, that's right. If you bough...
Bottom line We're still on the fence about whether the Spectre x360 is the best ultrabook laptop, but it undoubtedly still crushes the other convertibles out there. HP has thoughtfully curated bleeding-edge technology into a single machine that has tremendous value.J...
0%
lowyat.net
Updated:
2019-12-02 03:38:05
2015's HP Spectre x360 was a great-looking convertible laptop. It was a well-designed premium Windows ultraportable, and it remained one of the most polished convertible offerings in Malaysia. But HP upped the ante when it announced a new iteration of the...
Bottom line The HP Spectre x360 is a solid, sensible, and most of all, polished convertible laptop. It hits all the right notes for what a premium ultraportable should be: there is no noticeable chinks in performance, battery life, display, as well as the keyboard an...
0%
Digitaltrends.com
Updated:
2019-12-02 03:38:05
HP is no stranger to high-end laptops, but in recent years, its entries have been hit-or-miss. We weren't big fans of the original HP Spectre x360 , for example. It annoyed us with a mediocre keyboard and surprisingly hefty design that made 2-in-1 use cum...
Good Thin, light, attractive chassis, Pleasing keyboard and touchpad, Attractive display, Excellent performance, Battery can easily last all day...
Bad Can feel awkward in tablet mode, Large for a premium 13-inch class laptop...
Bottom line Yes.The HP Spectre x360 can come off as a bit drab compared to an Acer Spin 7, Asus Zenbook, or Dell XPS 13. Those competitors all do at least one thing better than the x360.But a jack-of-all-trades can make for a great PC, because most people need a PC t...
80%
thunderbaylive.com
Updated:
2019-12-02 03:38:05
Lisa Gade reviews the updated 13.3” HP Spectre x360, with a new smaller and lighter design, slim side bezels and 7th generation Intel Kaby Lake dual core i5 and i7 15 watt CPUs. It's available with your choice of 8 or 16 gigs of RAM and 256 or 512 gig PCI...
0%
techradar.com/au/
Updated:
2019-12-02 03:38:05
The original HP Spectre x360 was arguably the one of the most handsome 2-in-1 laptop ever created and now the company has released a dramatically improved next-generation model. The new 13-inch 2-in-1 laptop brings a ton of improvements, including a new c...
Good Ultra thin and light styling, Snappy keyboard, Longlasting and quick charging battery...
Bad Lacks SD card reader, Especially thick bottom bezel...
Bottom line The HP Spectre x360 is practically an all new laptop and better in every way with a slimmer, more premium design that's faster and one of the longest lasting machines we've ever tested...
90%
wovow.org
Updated:
2019-12-02 03:38:06
In addition to board an interesting configuration (processor Intel latest generation, SSD, Full HD), the HP Spectre x360 is adorned with an aluminum finish and a hinge which allows 360 ° rotation of the touch screen. The laptop can, therefore, be used in...
0%
neowin.net
Updated:
2019-12-02 03:37:59
HP announced its third-generation Spectre 13 x360 back in October, offering some modest design changes and an upgrade to Intel's quad-core eighth-generation processors. Along with more powerful internals, there are also new features, such as the company'...
Bottom line As usual, HP nailed it with the Spectre x360. As I mentioned in the introduction, the second-generation model had some pain points that were solved in a mid-stream refresh. I don't recall there actually being any pain points in the second one though, othe...
90%
laptopmedia.com
Updated:
2019-12-02 03:38:00
The previous Spectre x360 laptops have always dragged behind the competition in terms of portability, especially compared to the Lenovo Yoga series but with its newest model, HP is making some big changes. The final package includes an incredibly thin, li...
Good Sturdy, minimalistic premium design, Light and compact, Good input devices, Excellent IPS panel, No PWM above 85 cd/m2 brightness, Ridiculously long battery life, Offers two USB-C Thunderbolt connectors...
Bad Wobbly touchscreen, Limited selection of I/O, The system can't utilize the full performance of the CPU for long periods of time...
Bottom line Almost everything about HP's Spectre x360 13 is awesome but fails to impress when it comes to performance. We noticed that the CPU can't reach its maximum frequency or at least sustain it for more than a few seconds. This might be due to some poor cooling...
0%
wired.com
Updated:
2019-12-02 03:38:00
Don't expect to find revolutionary changes with the new HP Spectre x360 13. The latest version of this venerable laptop—it dates to HP's acquisition of VoodooPC in 2009—continues the company's tradition of steadily improving a fine machine.The competition...
Good Ultrabright, highresolution screen is hard to beat in this field. A combination of beautiful form and solid function. Pen included (though no integrated holster)...
Bad Battery life considerably short of expectations. Hairtrigger power button had me inadvertently shutting the laptop down repeatedly...
80%
techcrunch.com
Updated:
2019-12-02 03:38:00
The Spectre 13 x360 that I strangely loved from late last year is back with a 4K screen and pen support for the Windows Creators update that went global this month. There's also a new EliteBook x360 for enterprise users, with beefed-up security via a fin...
0%
computershopper.com
Updated:
2019-12-02 03:38:01
What did you get for your second birthday? Probably a stuffed animal. Maybe a Batman T-shirt. A new pair of footie pajamas.What did HP's Spectre x360 13 get for its second birthday? The 13.3-inch convertible was already one of our favorites, both as a 2-i...
Good Elegant design, Handsome 4K screen with pen support, Two Thunderbolt 3/USB-C ports, Great typing feel...
Bad High-res screen sucks up battery life, No SD card slot or HDMI port...
Bottom line HP's classy convertible gains a sharp and sunny 4K display, which reduces battery life but makes it an even more formidable competitor to the likes of Dell's XPS 13 2-in-1 and Lenovo's Yoga 910. Read More...
80%
notebookcheck.net
Updated:
2019-12-02 03:38:01
Spectre spectacle. HP introduced the redesigned Spectre x360 FHD last November with the promise of a 4K UHD version in early 2017. The manufacturer has finally delivered with the Spectre x360 13-ac033dx, though the 4K SKU will cost a hefty $1600 USD...
Good near 100 percent sRGB coverage; very accurate colors and grayscale out of the box, true 4K UHD; beautiful display with high contrast, Active Pen stylus included with each purchase, light and portable for practical tablet mode, USB 3.0 Type-A + 2x Thunder...
Bad very limited Turbo Boost performance; i7-7500U multi-thread underperforms just slightly, sensitive system fans; loud fans during medium-high loads, larger footprint than XPS 13; lid is slightly more flexible, backlight brightness could be brighter and mo...
Bottom line HP has made its Spectre x360 13 even better by incorporating 4K UHD and active pen support for a superior tablet experience. This is still the same lightweight and easy-to-handle 2-in-1 that made the 2016 model stand out as one of the most practical conve...
86%
pcmag.com
Updated:
2019-12-02 03:38:01
The original HP Spectre x360 was a hit when it debuted back in 2015, and we liked the 2016 model even more. It's back again this year, keeping much of what we love, but adding a refined design and a super sharp 4K touch screen. In addition to the UHD disp...
Good Fast performance, Slick, modern design, Slim build, 4K display with sharp image quality, USB-C with Thunderbolt 3 plus USB 3,0 ports...
Bad Battery life is only average on the 4K model, Requires USB-C adapters for video out...
Bottom line With a stylish look, a super-slim build, a gorgeous 4K display, and serious speed, the latest version of the already-great HP Spectre x360 is our favorite high-end convertible laptop...
90%
techspot.com
Updated:
2019-12-02 03:38:02
High-end laptops released by HP over the last 12 months have seriously impressed me. The HP Spectre is a fantastic ultra-slim and light notebook with a beautiful chassis. When I reviewed the Spectre last year I was amazed at how far HP's engineering and d...
Good Sexy metal unibody design with a flexible 360degree hinge. Top notch performance thanks to Kaby Lake and ultrafast SSD storage. Thin and light but still packs USBA. Affordable across entire hardware range...
Bad Not the greatest tablet experience. Somewhat odd keyboard layout...
90%
theverge.com
Updated:
2019-12-02 03:38:05
Building a great, premium laptop is surprisingly hard. Despite the fact that every company, from Apple to Dell to Lenovo and everyone in between, pulls from the same basic parts bin — Intel processors; high-quality IPS displays; aluminum chassis; large, g...
Good Thin, light design, Premium materials, Great battery life...
Bad No SD card slot, Uneven keyboard backlighting, Screen wobbles when you touch it...
89%