location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NRFP-LCU-1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332236982 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:44:02
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Required accessory for NRFP Robotic Fiber Panel Systems
  • - Includes logic control unit, signaling cable and ground cable
  • - Mounts into 1U of rack space directly above Robotic Fiber Panel System
  • - Front-panel LEDs provide at-a-glance functional status updates
Warranty: 1-year limited
Long product name Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System :
The long product name of Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Eaton 1U Logic Control Unit for Robotic Fiber Panel System
More>>>
Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System:
The official description of Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For Powering and Controlling Your Eaton NRFP Robotic Fiber Panel System
The NRFP-LCU-1 comes with a logic control unit, a signaling cable that attaches to your Eaton NRFP-500MM-CP or NRFP-500SM-CP Robotic Fiber Panel System, and a ground cable that connects to the facility ground. It mounts into 1U of space anywhere in your 4-post rack enclosure, including directly above the Robotic Fiber Panel System, which allows adequate space for connecting the LCU control and ground cable. The power cable connections are located on the front panel, as are three LEDs that indicate the system’s functional status at a glance.

Short summary description Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System:
This short summary of the Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System, Control panel, Black, 1U, -40 - 70 °C, 0 - 40 °C, Israel

Long summary description Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System:
This is an auto-generated long summary of Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System based on the first three specs of the first five spec groups.

Tripp Lite NRFP-LCU-1 Eaton 1U Logic Control Unit for Robotic Fiber Panel System. Type: Control panel, Product colour: Black, Rack capacity: 1U. Width: 444.5 mm, Depth: 698.5 mm, Height: 43.2 mm. Quantity per pack: 1 pc(s). Products per master (outer) case: 1 pc(s)

Features
Type *
Control panel
Product colour *
Black
Rack capacity
1U
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
0 - 40 °C
Country of origin
Israel
Weight & dimensions
Width
444.5 mm
Weight & dimensions
Depth
698.5 mm
Height
43.2 mm
Weight
10.9 kg
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
8517.62.0020
Country Distributor
United States 1 distributor(s)