location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1394_96_10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030800167 show
Category:
Cables which are used wirh computers and small electronic devices such as cameras and MP3 platters. They transmit data to and from high-bandwidth digital devices faster than USB.
FireWire Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M :
The long product name of StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M
More>>>
StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M:
The official description of StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Deliver high speed data transfers between your FireWire devices

This 10ft IEEE 1394b FireWire 800 Cable provides one FireWire 9-pin and one FireWire 6-pin male connector and is expertly designed and constructed of high quality materials and IEEE-1394 rated wire to ensure optimum performance and reliability.

Capable of data transfer rates of up to 800Mbps, FireWire 800 (IEEE 1394b) technology provides a high speed link that saves time during large file transfers (e.g. transferring digital video files from a DV camcorder to a computer, etc.).

This high quality FireWire cable is compatible with all 1394a & 1394b PC FireWire (400/800), Apple FireWire, and Sony iLink devices and is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- High speed data transfer rate of up to 800 Mbits/sec
- 2 times faster than IEEE 1394a and USB 2.0
- Supports Plug and Play connection
- FireWire cables meets or exceeds 1394a and 1394b standards
- Backed by StarTech.com’s lifetime warranty

Short summary description StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M:
This short summary of the StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M, Black, 3.05 m, 22 mm, 199 mm, 211 mm

Long summary description StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M:
This is an auto-generated long summary of StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M based on the first three specs of the first five spec groups.

StarTech.com 10 ft IEEE-1394 Firewire 800 Cable 9-6 M/M. Product colour: Black. Cable length: 3.05 m. Package width: 22 mm, Package depth: 199 mm, Package height: 211 mm

Features
Product colour *
Black
Weight & dimensions
Cable length *
3.05 m
Packaging data
Package width
22 mm
Package depth
199 mm
Package height
211 mm
Technical details
Connector(s)
Firewire 800 9 pin Male / Firewire 800 9 pin Male
Brand Image Product code Product Stock Price from
StarTech.com 1 ft IEEE-1394 Firewire Cable 9-6 M/M StarTech.com 1 ft IEEE-1394 Firewire Cable 9-6 M/M
(show image)
139496MM1 1 ft IEEE-1394 Firewire Cable 9-6 M/M 0.00
(excl. VAT)
0 (incl. VAT)