location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft. IEEE-1284 Printer Cable A-C parallel cable Beige 1.83 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft. IEEE-1284 Printer Cable A-C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1284DB25
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Sep 2023 15:29:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com 6 ft. IEEE-1284 Printer Cable A-C parallel cable Beige 1.83 m :
The long product name of StarTech.com 6 ft. IEEE-1284 Printer Cable A-C parallel cable Beige 1.83 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

6 ft. IEEE-1284 Printer Cable A-C
More>>>
StarTech.com 6 ft. IEEE-1284 Printer Cable A-C parallel cable Beige 1.83 m:
The official description of StarTech.com 6 ft. IEEE-1284 Printer Cable A-C parallel cable Beige 1.83 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make the connection between a computer with an IEEE 1284 port and a device with a standard parallel port. StarTech.com’s wide variety of cables of different lengths come with the lifetime warranty that our customers have come to trust on all of our cable products.

Short summary description StarTech.com 6 ft. IEEE-1284 Printer Cable A-C parallel cable Beige 1.83 m:
This short summary of the StarTech.com 6 ft. IEEE-1284 Printer Cable A-C parallel cable Beige 1.83 m data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft. IEEE-1284 Printer Cable A-C, Beige, 1.83 m, DB25 Male, Half Pitch Centronics 36 Male

Long summary description StarTech.com 6 ft. IEEE-1284 Printer Cable A-C parallel cable Beige 1.83 m:
This is an auto-generated long summary of StarTech.com 6 ft. IEEE-1284 Printer Cable A-C parallel cable Beige 1.83 m based on the first three specs of the first five spec groups.

StarTech.com 6 ft. IEEE-1284 Printer Cable A-C. Product colour: Beige, Cable length: 1.83 m, Connector(s): DB25 Male, Half Pitch Centronics 36 Male

Features
Product colour *
Beige
Features
Cable length
1.83 m
Connector(s)
DB25 Male, Half Pitch Centronics 36 Male