location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 300 keyboard Mouse included Universal USB QWERTY US English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX30M39606
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190793628601 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2024 16:58:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 300 keyboard Mouse included Universal USB QWERTY US English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - USB
  • - QWERTY US English
  • - Full-size (100%) Numeric keypad
  • - Island-style keyboard Windows keys
  • - Mouse included
  • - Black
  • - 2 pc(s)
Long product name Lenovo 300 keyboard Mouse included Universal USB QWERTY US English Black :
The long product name of Lenovo 300 keyboard Mouse included Universal USB QWERTY US English Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

300 USB Combo Keyboard & Mouse - US English
More>>>
Lenovo 300 keyboard Mouse included Universal USB QWERTY US English Black:
The official description of Lenovo 300 keyboard Mouse included Universal USB QWERTY US English Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A keyboard & mouse combo that features a modern, space-saving design giving your desk a clean and stylish appeal. To go along with its design, the keyboard features a waterproof exterior for keeping away accidental spills. Matching its practical mate, the full-size mouse is an ergonomic masterpiece – all-day comfort at your fingertips. 2.5 zone keyboard layout; Island keys keyboard design; Full-size ambidextrous mouse; 1600 DPI resolution mouse;

Short summary description Lenovo 300 keyboard Mouse included Universal USB QWERTY US English Black:
This short summary of the Lenovo 300 keyboard Mouse included Universal USB QWERTY US English Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 300, Full-size (100%), Wired, USB, QWERTY, Black, Mouse included

Long summary description Lenovo 300 keyboard Mouse included Universal USB QWERTY US English Black:
This is an auto-generated long summary of Lenovo 300 keyboard Mouse included Universal USB QWERTY US English Black based on the first three specs of the first five spec groups.

Lenovo 300. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.8 m. Recommended usage: Universal. Product colour: Black. Mouse included

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
US English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Certification
BSMI, CE, cULus, EAC, FCC, ICES, KCC, RCM, RoHS, TUV Mark, VCCI, WEEE
Design
Keyboard style
Straight
Island-style keyboard
Yes
Product colour *
Black
Features
Cable length
1.8 m
Power
Power source type *
USB
Mouse
Mouse included *
Yes
Form factor
Ambidextrous
Mouse
Movement detection technology
Optical
Movement resolution
1600 DPI
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
424 x 146 x 20 mm
Keyboard weight
580 g
Mouse dimensions (WxDxH)
63 x 111 x 34 mm
Mouse weight
120 g
Packaging data
Package type
Box
Packaging content
Number of products included *
2 pc(s)
Country Distributor
United States 2 distributor(s)
United Kingdom 1 distributor(s)
Lithuania 1 distributor(s)