Apple logo

Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Pink gold

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26054
Info modified on:
27 Feb 2024, 14:04:08
Long product name Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Pink gold:

iPhone 7 Plus, 13.97 cm (5.5 ") IPS, 1920 x 1080, A10 + M10, 32GB, 802.11ac, Bluetooth 4.2, 2x 12MP, 7MP, IP67, iOS 10

Short summary description Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Pink gold:

Apple iPhone 7 Plus, 14 cm (5.5"), 3 GB, 32 GB, 12 MP, iOS 10, Pink gold

Long summary description Apple iPhone 7 Plus 14 cm (5.5") Single SIM iOS 10 4G 3 GB 32 GB 2900 mAh Pink gold:

Apple iPhone 7 Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Apple, Processor model: A10. RAM capacity: 3 GB, RAM type: LPDDR4, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Battery capacity: 2900 mAh. Product colour: Pink gold. Weight: 188 g

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.