Philips logo

Philips LCD widescreen monitor 220WS8FS/00

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
218722
Info modified on:
31 May 2024, 09:34:38
Bullet Points Philips LCD widescreen monitor 220WS8FS/00:
  • - 56 cm (22") wide
  • - WSXGA
Long product name Philips LCD widescreen monitor 220WS8FS/00:

22" LCD Widescreen Monitor

Philips LCD widescreen monitor 220WS8FS/00:

Vista-ready widescreen for business productivity
Do more, see more on budget! With high resolution, legible text size and a larger viewing area, this ultra-slim Philips 220WS8 boosts productivity with better viewing comfort - and is ready for immediate or future upgrade to Windows Vista.

Designed for maximum productivity
- Big, widescreen ideal for viewing two A4 pages side-by-side.
- Display more images and content without scrolling.

Best total cost of ownership solution
- Empowered for Windows Vista.
- Complies with RoHS standards to care for the environment.
- The lowest power consumption in the industry.

Outstanding front of screen performance
- WSXGA, wide format 1680x1050 resolution for sharper display.
- 5ms fast response time.
- Dual input accepts both analogue VGA and digital DVI signals.

Great convenience
- Embedded power supply eliminates external power adaptors.
- Adjust display settings with hot key or on-screen controls.

Short summary description Philips LCD widescreen monitor 220WS8FS/00:

Philips LCD widescreen monitor 220WS8FS/00, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description Philips LCD widescreen monitor 220WS8FS/00:

Philips LCD widescreen monitor 220WS8FS/00. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.