HPE logo

HPE 647581R-B21 network card Internal Ethernet 40000 Mbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63048
Info modified on:
21 Oct 2022, 10:14:32
Warranty:
    Errors:
  • sessid validation failed (maybe it was deleted from database), please re-login
Long product name HPE 647581R-B21 network card Internal Ethernet 40000 Mbit/s:

2 Ports, SFP+, PCIe 2.0 x8, 10Gb/s, 256MB, 12W, Refurbished

Short summary description HPE 647581R-B21 network card Internal Ethernet 40000 Mbit/s:

HPE 647581R-B21, Internal, Wired, PCI Express, Ethernet, 40000 Mbit/s, Grey

Long summary description HPE 647581R-B21 network card Internal Ethernet 40000 Mbit/s:

HPE 647581R-B21. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 40000 Mbit/s. Product colour: Grey

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.