location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RU7400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UE43RU7400UXXU show
Show alternative article codes used in the online market place
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:27:14
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung UE43RU7400UXXU user manual (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Environment Information (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Networked Standby Information (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 109.2 cm (43") LED
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV Screen mirroring
  • - Wi-Fi Ethernet LAN
  • - High Dynamic Range (HDR) supported
  • - VESA mounting
  • - 70 W
Long product name Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black :
The long product name of Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

43", 3840 x 2160, HDR, Smart TV, DVB-T2/-C/-S2, HDMI, USB, Component In, RJ-45, A, 70 W, 970.2 x 58.1 x 563.2 mm
More>>>
Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
The official description of Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Crystal, clear, lifelike colour
Dynamic Crystal Colour

With more than one billion colours - 64 times more than conventional UHD TVs - the Dynamic Crystal Colour display delivers picture-perfect results every time.

True 4K colour & clarity
Don't settle for anything less than True 4K colour and clarity. Samsung delivers the pure colours, sharp contrast and brightness expected from the latest 4K resolution standards.

UHD Dimming
Experience better shadow detail and more accurate colour with UHD Dimming technology, that independently adjusts tone, brightness and sharpness. Dividing the screen into hundreds of small zones, UHD Dimming separately controls the darkest and brightest elements of any image for exceptional quality.

Bixby on TV
Interact and control your TV with your voice. Bixby is an intelligent assistant that can help you manage your TV and home.

Discover picture detail like never before
Watch every moment burst from the screen. Discover what’s lurking in the shadows of a horror movie or witness the true beauty of a sun-filled landscape scene.

Less time searching and more time watching
Universal Guide

Spend less time searching and more time watching, with tailored recommendations. Finally, a TV with everything in one place. Our Universal Guide recommends popular shows and content tailored just for you, meaning you can watch more of what you love.

UHD Processor
Relax with a TV that adapts to give you the very best 4K picture.

Clean Cable Solution
Banish messy cables from sight, for a distraction free viewing experience.
* Actual product may differ from image shown. Please see our product gallery.* This feature does not apply for 43 inches.

Slim Design
A TV designed to look elegant from every angle, with a design that gives you less TV and more picture.
* Actual product may differ from image shown. Please see our product gallery.

Smart Home
Control your compatible smart devices from the comfort of your sofa for a more connected home. Works with Bixby, Alexa, Google Assistant and connect through SmartThings*.
* Compatible phone and app required. Exact functionality may change at any time and be withdrawn from the product without notice.

All your content and connected devices in one place
Enjoy simple and intuitive control of everything with just one remote. Say goodbye to multiple remotes lined up on your coffee table. Your one Remote allows you to access all your content and connected devices in one place. You’re only ever 3 clicks from your favourite shows.*
*Some apps may not be available at launch. App providers can be withdrawn from the product at any time and without notice.

Short summary description Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
This short summary of the Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Series 7 RU7400, 109.2 cm (43"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black:
This is an auto-generated long summary of Samsung Series 7 RU7400 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black based on the first three specs of the first five spec groups.

Samsung Series 7 RU7400. Display diagonal: 109.2 cm (43"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black

Display
Display diagonal *
109.2 cm (43")
HD type *
4K Ultra HD
Display technology *
LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
3840 x 2160
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
3840 x 2160 pixels
Display diagonal (metric)
108 cm
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Auto channel search
Yes
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Timeshift
Yes
Screen mirroring
Yes
Hybrid Broadcast Broadband TV (HbbTV)
Yes
Hybrid Broadcast Broadband TV (HbbTV) version
2
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby Digital Plus
Multiroom
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi Direct
Yes
Web browser
Yes
Design
Product colour *
Black
VESA mounting *
Yes
Performance
High Dynamic Range (HDR) technology
High Dynamic Range (HDR) 1500, High Dynamic Range 10+ (HDR10 Plus), Hybrid Log-Gamma (HLG)
Game mode
Yes
Teletext function
Yes
Subtitles function
Yes
Backlight dimming technology
Local Dimming
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
Yes
Processor cores
4
MBR support
Yes
USB recording
Yes
ConnectShare (HDD)
Yes
ConnectShare (USB)
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
Ports & interfaces
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Digital audio optical out
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.4
HDMI ports quantity *
3
Consumer Electronics Control (CEC)
Anynet+
Management features
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Auto power off
Yes
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
0.5 W
Power consumption (max)
115 W
Power consumption (PowerSave)
32.2 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
970.2 mm
Depth (with stand)
343.7 mm
Height (with stand)
648 mm
Weight (with stand)
12.1 kg
Width (without stand)
970.2 mm
Depth (without stand)
58.1 mm
Height (without stand)
563.2 mm
Weight (without stand)
9.5 kg
Stand width
83 cm
Stand depth
34.4 cm
Packaging data
Manual
Yes
Package width
1150 mm
Package depth
170 mm
Package height
670 mm
Package weight
15.8 kg
Packaging content
Cables included
AC
Remote control included
Yes
Other features
Hybrid Log-Gamma (HLG)
Yes
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
97 kWh
Energy efficiency class (old)
A
Brand Image Product code Product Stock Price from
Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black Samsung Series 7 UE43TU7020W 109.2 cm (43") 4K Ultra HD Smart TV Wi-Fi Black
(show image)
UE43TU7020WXXN UE43TU7020W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)