Samsung logo

Samsung UE55RU7400UXXU TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107460
Info modified on:
27 May 2024, 13:29:46
Bullet Points Samsung UE55RU7400UXXU TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:
  • - Dynamic Crystal Colour
  • - UHD Processor
  • - HDR
  • - True 4K Colour and Clarity
  • - Bixby on TV
Long product name Samsung UE55RU7400UXXU TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

55", 3840 x 2160, UHD Processor, Bixby on TV, HDR, Dynamic Crystal Colour

Samsung UE55RU7400UXXU TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

Crystal, clear, lifelike colour
Dynamic Crystal Colour
With more than one billion colours - 64 times more than conventional UHD TVs - the Dynamic Crystal Colour display delivers picture-perfect results every time.


Bixby on TV
Interact and control your TV with your voice. Bixby is an intelligent assistant that can help you manage your TV and home.

Discover picture detail like never before
Watch every moment burst from the screen. Discover what’s lurking in the shadows of a horror movie or witness the true beauty of a sun-filled landscape scene.

Less time searching and more time watching
Spend less time searching and more time watching, with tailored recommendations. Finally, a TV with everything in one place. Our Universal Guide recommends popular shows and content tailored just for you, meaning you can watch more of what you love.

UHD Processor
Relax with a TV that adapts to give you the very best 4K picture.

Clean Cable Solution
Banish messy cables from sight, for a distraction free viewing experience.

Slim Design
A TV designed to look elegant from every angle, with a design that gives you less TV and more picture.

Smart Home
Control your compatible smart devices from the comfort of your sofa for a more connected home. Works with Bixby, Alexa, Google Assistant and connect through SmartThings.

All your content and connected devices in one place
Enjoy simple and intuitive control of everything with just one remote. Say goodbye to multiple remotes lined up on your coffee table. Your one Remote allows you to access all your content and connected devices in one place. You’re only ever 3 clicks from your favourite shows.

Short summary description Samsung UE55RU7400UXXU TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung UE55RU7400UXXU, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Samsung UE55RU7400UXXU TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Grey:

Samsung UE55RU7400UXXU. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PQI (Picture Quality Index) 1900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-C2, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Grey

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.