location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6 ft DB25 to DB9 Serial Modem Cable - M/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MC6MF
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030200820 show
Category:
Cables used to transfer information between two devices using a serial communication protocol.
Serial Cables Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:55:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime Warranty
Long product name StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F :
The long product name of StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F
More>>>
StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F:
The official description of StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect your computer’s serial port to a modem or switchbox

This DB25/DB9 Serial Modem Cable is fully molded and shielded for reliability and durability in any environment.

The serial modem cable features one DB25M connector and one DB9F connector, and supports sustained data transfers in excess of 430kbps with an extremely low error rate, making it a suitable solution for any application.

The DB25/DB9 serial modem cable is backed by our Lifetime Warranty.

The StarTech.com Advantage

- Replace worn-out or missing DB9 Serial Modem Cables with this high quality, 6ft DB25 to DB9 Serial Modem Cable
- Easy to use and install
- Backed by StarTech.com's lifetime warranty

Short summary description StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F:
This short summary of the StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F, Grey, 1.83 m, 15 mm, 128 mm, 220 mm

Long summary description StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F:
This is an auto-generated long summary of StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F based on the first three specs of the first five spec groups.

StarTech.com 6 ft DB25 to DB9 Serial Modem Cable - M/F. Product colour: Grey, Cable length: 1.83 m. Package width: 15 mm, Package depth: 128 mm, Package height: 220 mm

Features
Product colour *
Grey
Cable length *
1.83 m
Packaging data
Package width
15 mm
Package depth
128 mm
Package height
220 mm
Brand Image Product code Product Stock Price from
StarTech.com 3 ft DB25 to DB9 Serial Modem Cable - M/F StarTech.com 3 ft DB25 to DB9 Serial Modem Cable - M/F
(show image)
MC3MF 3 ft DB25 to DB9 Serial Modem Cable - M/F 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3.05 m StarTech.com 10 ft. AT Modem Cable DB9F-DB25M serial cable Grey 3.05 m
(show image)
MC10MF 10 ft. AT Modem Cable DB9F-DB25M 0.00
(excl. VAT)
0 (incl. VAT)