location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Goobay 0.50m 2xRJ-45 Cable networking cable Orange Cat6

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Goobay Check ‘Goobay’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
0.50m 2xRJ-45 Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
95259 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4040849952593
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Goobay’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Goobay: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13651
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Goobay 0.50m 2xRJ-45 Cable networking cable Orange Cat6
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.50 m
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6
  • - Orange
Long product name Goobay 0.50m 2xRJ-45 Cable networking cable Orange Cat6 :
The long product name of Goobay 0.50m 2xRJ-45 Cable networking cable Orange Cat6. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.50m 2xRJ-45 Cable, M/M, Orange
More>>>
Short summary description Goobay 0.50m 2xRJ-45 Cable networking cable Orange Cat6:
This short summary of the Goobay 0.50m 2xRJ-45 Cable networking cable Orange Cat6 data-sheet is auto-generated and uses the product title and the first six key specs.

Goobay 0.50m 2xRJ-45 Cable, 0.50 m, Cat6, RJ-45, RJ-45, Orange

Long summary description Goobay 0.50m 2xRJ-45 Cable networking cable Orange Cat6:
This is an auto-generated long summary of Goobay 0.50m 2xRJ-45 Cable networking cable Orange Cat6 based on the first three specs of the first five spec groups.

Goobay 0.50m 2xRJ-45 Cable. Cable length: 0.50 m, Cable standard: Cat6, Connector 1: RJ-45, Connector 2: RJ-45, Connector contacts plating: Gold, Product colour: Orange

Brand Image Product code Product Stock Price from
Goobay

Goobay 92461 networking cable Violet 0.15 m Cat6 S/FTP (S-STP)
(show image)
92461 92461 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95531 networking cable White 7.5 m Cat6 S/FTP (S-STP)
(show image)
95531 95531 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95526 networking cable Orange 7.5 m Cat6 S/FTP (S-STP)
(show image)
95526 95526 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95523 networking cable Yellow 7.5 m Cat6 S/FTP (S-STP)
(show image)
95523 95523 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95511 networking cable White 3 m Cat6 S/FTP (S-STP)
(show image)
95511 95511 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95508 networking cable Black 3 m Cat6 S/FTP (S-STP)
(show image)
95508 95508 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95503 networking cable Yellow 3 m Cat6 S/FTP (S-STP)
(show image)
95503 95503 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95497 networking cable Red 2 m Cat6 S/FTP (S-STP)
(show image)
95497 95497 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95493 networking cable Yellow 2 m Cat6 S/FTP (S-STP)
(show image)
95493 95493 0.00
(excl. VAT)
0 (incl. VAT)
Goobay

Goobay 95488 networking cable Black 10 m Cat6 S/FTP (S-STP)
(show image)
95488 95488 0.00
(excl. VAT)
0 (incl. VAT)