location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR XAV5501 Ethernet 500 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XAV5501
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XAV5501-100PES
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99988
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR XAV5501 Ethernet 500 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PowerPlug Ethernet
  • - 500 Mbit/s
Warranty: 1 Year
Long product name NETGEAR XAV5501 Ethernet 500 Mbit/s :
The long product name of NETGEAR XAV5501 Ethernet 500 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

XAV5501-100PES, RJ-45, 500 Mbps
More>>>
NETGEAR XAV5501 Ethernet 500 Mbit/s:
The official description of NETGEAR XAV5501 Ethernet 500 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Powerline AV +500 Adapter
The NETGEAR Powerline AV 500 extends your Internet access to any electrical outlet. With speeds up to 500 Mbps, it is the highest performing consumer networking technology available. Ideal for the most demanding users and applications. Perfect for connecting HDTV’s, Blu-ray™ players, DVR’s, PC’s and game consoles to your home network and the Internet. A convenient extra outlet, with noise filtering technology, allows you to plug in a power strip for all your home office or home theater devices. Sets up in minutes, no need to configure or install any software; simply Plug-and-play. With Push-and-Secure secures your network connection at the touch of a button.

- Extra Outlet - Noise–filtered power outlet for additional devices
- Extend your network - Extend Internet access throughout your home to any electrical outlet for desktop PCs, gaming consoles and set-top boxes
- Gigabit-fast - Speeds up to 500 Mbps enable applications such as streaming mulitmedia, multiplayer gaming, and multiple HD video streams
- Plug-and-play - Sets up in minutes, no need to configure or install software
- Push-and-Secure - Secures the network connection with the touch of a button, no need to remember passwords
- Pick-a-Plug - Automatically tests the connection at any electrical outlet to ensure the highest possible performance
- Energy saving features - Power on/off button, automatically powers down when not connected or not in use, disable LEDs, packaging manufactured with at least 80% recyclable material
- Expand your existing Powerline network - Backwards compatible with Homeplug AV including NETGEAR Powerline AV 200

Short summary description NETGEAR XAV5501 Ethernet 500 Mbit/s:
This short summary of the NETGEAR XAV5501 Ethernet 500 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR XAV5501, Wired, PowerPlug, Ethernet, 500 Mbit/s, White

Long summary description NETGEAR XAV5501 Ethernet 500 Mbit/s:
This is an auto-generated long summary of NETGEAR XAV5501 Ethernet 500 Mbit/s based on the first three specs of the first five spec groups.

NETGEAR XAV5501. Connectivity technology: Wired, Host interface: PowerPlug, Interface: Ethernet. Maximum data transfer rate: 500 Mbit/s. Product colour: White

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PowerPlug
Interface *
Ethernet
Network
Maximum data transfer rate *
500 Mbit/s
Ethernet LAN
Yes
Design
Product colour
White
Internal *
No
Plug and Play
Yes
Certification
RoHS
System requirements
Compatible operating systems
Windows 7, Vista, XP Mac OS X
Mac operating systems supported
Yes
Weight & dimensions
Width
65 mm
Depth
40 mm
Height
138 mm
Weight
0.25 g
Packaging content
Manual
Yes
Other features
Compliance industry standards
IEEE 802.3
Dimensions (WxDxH)
65 x 40 x 138 mm
Networking features
Gigabit Ethernet
Ports quantity
1
Link/Act LED
Yes
Cable connection
RJ45
Weight (imperial)
0.254 kg (0.56 lbs)
Dimensions (W x D x H) (imperial)
65 x 39.9 x 137.9 mm (2.56 x 1.57 x 5.43")
Cable length
2 m
Source Testseek summary Average rating
Reviews
Updated:
2011-08-21 12:57:30
Uk has collected 8 expert reviews for NETGEAR XAV5501 Ethernet 500 Mbit/s and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-08-21 12:57:24
The biggest issues with sending data over your electrical wiring – a lack of speed and security – are neatly tied up in Netgear's bundle, which comprises two plugs and two Ethernet cables. Just plug them in and you've got a fast, secure home networ...
Good Impressive speed, Protection from powerline 'snooping', Pass-through socket design, Backwards compatible...
Bad Ugly design, Price...
80%
expertreviews.co.uk
Updated:
2011-08-21 12:57:26
Netgear's AV+ 500 is the first HomePlug adapter we’ve seen with a claimed maximum throughput of 500Mbit/s. It's important to note that this figure refers to the total bandwidth shared between all HomePlug adaptors on your entire network as well as the...
Bottom line Expensive, but no HomePlug kit is faster...
100%
macworld.co.uk
Updated:
2011-11-25 01:37:03
Netgear’s Powerline AV+ 500 kit isn’t the most elegant product in this group, but it provides high performance and some handy extra features. There are two Powerline adaptors in the kit. They both have one Ethernet port each, which means that you can o...
Good 500Mbps data transfer speed; mains passthrough; useful performance-check option...
Bad Expensive; bulky; can only connect one device to the internet...
60%
micromart.co.uk
Updated:
2014-03-20 02:02:12
The Netgear Powerline AV+500 are a set of nano-sized units that form the newer generation of Netgear's numerous line of HomePlug adapters.The single gigabit Ethernet port is located at the bottom of the unit and the one-touch security button is located on...
90%
Brand Image Product code Product Stock Price from
NETGEAR XAVB2602 Ethernet 200 Mbit/s NETGEAR XAVB2602 Ethernet 200 Mbit/s
(show image)
XAVB2602-100PES XAVB2602 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5001 Ethernet 500 Mbit/s NETGEAR XAV5001 Ethernet 500 Mbit/s
(show image)
XAV5001-100NAS XAV5001 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1501 Ethernet 200 Mbit/s NETGEAR XAVB1501 Ethernet 200 Mbit/s
(show image)
XAVB1501-100PES XAVB1501 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV5004 Ethernet 500 Mbit/s NETGEAR XAV5004 Ethernet 500 Mbit/s
(show image)
XAV5004-100PES XAV5004 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV2101 Ethernet 200 Mbit/s NETGEAR XAV2101 Ethernet 200 Mbit/s
(show image)
XAV2101-100PES XAV2101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB1101 Ethernet 200 Mbit/s NETGEAR XAVB1101 Ethernet 200 Mbit/s
(show image)
XAVB1101-100PES XAVB1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAV1101 Ethernet 200 Mbit/s NETGEAR XAV1101 Ethernet 200 Mbit/s
(show image)
XAV1101-100PES XAV1101 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5004 Ethernet 500 Mbit/s NETGEAR XAVB5004 Ethernet 500 Mbit/s
(show image)
XAVB5004-100PES XAVB5004 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5004 Ethernet 500 Mbit/s NETGEAR XAVB5004 Ethernet 500 Mbit/s
(show image)
XAVB5004-100GRS XAVB5004 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR XAVB5004 Ethernet 500 Mbit/s NETGEAR XAVB5004 Ethernet 500 Mbit/s
(show image)
XAVB5004-100UKS XAVB5004 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)