location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C4100 Photoconductor Unit 30k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C4100 Photoconductor Unit 30k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S051093
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:12:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-C4100 Photoconductor Unit 30k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - 30000 pages
  • - 1 pc(s)
Long product name Epson AL-C4100 Photoconductor Unit 30k :
The long product name of Epson AL-C4100 Photoconductor Unit 30k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photoconductor Unit for AcuLaser C3000/4100
More>>>
Epson AL-C4100 Photoconductor Unit 30k:
The official description of Epson AL-C4100 Photoconductor Unit 30k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The drum cartridge lies at the heart of the laser printing system so high quality and durability are a must! EPSON drum cartridges are manufactured to high specifications with tight tolerances to ensure optimum mechanical and quality performance.


Compatible Main Units: AcuLaser C3000, AcuLaser C4100

Short summary description Epson AL-C4100 Photoconductor Unit 30k:
This short summary of the Epson AL-C4100 Photoconductor Unit 30k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C4100 Photoconductor Unit 30k, Original, AL-C4100, 1 pc(s), 30000 pages, Laser printing, Black

Long summary description Epson AL-C4100 Photoconductor Unit 30k:
This is an auto-generated long summary of Epson AL-C4100 Photoconductor Unit 30k based on the first three specs of the first five spec groups.

Epson AL-C4100 Photoconductor Unit 30k. Type: Original, Compatibility: AL-C4100, Quantity per pack: 1 pc(s). Weight: 4.6 kg. Package width: 300 mm, Package depth: 465 mm, Package height: 330 mm. Dimensions (WxDxH): 465 x 295 x 338 mm. Products per pallet layer: 6 pc(s), Products per pallet: 36 pc(s)

Features
Print technology
Laser printing
Compatibility *
AL-C4100
Type *
Original
Quantity per pack *
1 pc(s)
Page yield *
30000 pages
Product colour
Black
Country of origin
Japan
Weight & dimensions
Weight
4.6 kg
Packaging data
Package width
300 mm
Package depth
465 mm
Package height
330 mm
Package weight
5.73 kg
Other features
Dimensions (WxDxH)
465 x 295 x 338 mm
Logistics data
Products per pallet layer
6 pc(s)
Products per pallet
36 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
New Zealand 1 distributor(s)