location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XF
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XF705
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3041C003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292118285
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:07:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld/Shoulder camcorder 13.4 MP CMOS Black
  • - Optical zoom: 15x Digital zoom: 300x
  • - LCD Built-in display 10.2 cm (4")
  • - 4K Ultra HD 3840 x 2160 pixels
  • - HDMI
  • - Wi-Fi Ethernet LAN
More>>>
Short summary description Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black:
This short summary of the Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon XF XF705, 13.4 MP, CMOS, 4K Ultra HD, 10.2 cm (4"), LCD, 2.66 kg

Long summary description Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black:
This is an auto-generated long summary of Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black based on the first three specs of the first five spec groups.

Canon XF XF705. Total megapixels: 13.4 MP, Sensor type: CMOS. Optical zoom: 15x, Digital zoom: 300x, Focal length range: 8.3 - 124.5 mm. Compatible memory cards: SD, SDHC, SDXC. Light exposure modes: Auto. White balance: Auto, Manual

Image sensor
Total megapixels *
13.4 MP
Sensor type *
CMOS
Lens system
Focal length range
8.3 - 124.5 mm
Focal length (35mm film equivalent)
25.5 - 382.5 mm
Optical zoom *
15x
Filter size
5.8 cm
Digital zoom *
300x
Image stabilizer *
Yes
Image stabilizer type
Optical Image Stabilization (OIS)
Minimum focal length (35mm film equiv)
10 mm
Storage
Compatible memory cards *
SD, SDHC, SDXC
Memory slots
2
Focusing
Face detection
Yes
Exposure
Light exposure modes
Auto
White balance
White balance
Auto, Manual
Shutter
Camera shutter speed
1/25 s
Display
Display diagonal *
10.2 cm (4")
Built-in display *
Yes
Display
LCD
Flip-out screen
No
Touchscreen
Yes
Camera
Camcorder type *
Handheld/Shoulder camcorder
Camera
Minimum illumination
1.3 lx
3D *
No
GPS (satellite)
Yes
Design
Product colour *
Black
Video
HD type *
4K Ultra HD
Maximum video resolution *
3840 x 2160 pixels
Video resolutions
1920 x 1080, 3840 x 2160 pixels
Video formats supported
HEVC, MXF
Still image
Maximum image resolution *
1920 x 1080 pixels
Image formats supported
JPEG
Ports & interfaces
PictBridge *
No
Headphone outputs *
1
HDMI *
Yes
S-Video out
No
Ethernet LAN (RJ-45) ports
1
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Battery
Battery voltage
14.4 V
Technical details
Image sensor size
1"
Weight & dimensions
Width
191 mm
Depth
433 mm
Height
258 mm
Weight *
2.66 kg
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 15:30:38
Uk has collected 6 expert reviews for Canon XF XF705 Handheld/Shoulder camcorder 13.4 MP CMOS 4K Ultra HD Black and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Source Review comments Score
studiodaily.com
Updated:
2019-12-01 15:30:37
Excellent Picture Quality and Easy-to-Use Controls, but an Impractical 4K CodecI was very excited to see the Canon XF705 for the first time at the SMPTE trade show earlier this year, then again at NAB. It was on my short list for reviews. Last year I re...
Good One-inch sensor, 4K UHD 60p video, beautiful video quality, live-streaming capabilities, dual SD recording slots, 2x XLR audio jacks, 15x zoom lens, great low-light performance, Canon MXF codec, 12G HD-SDI, 3 built in ND filters, included battery charger...
Bad Batteries last about 110 minutes; camera is heavy; UHD recording is only available in the new, hard-to-work-with HEVC H.265 codec...
0%
Brand Image Product code Product Stock Price from
Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black Canon XF605 Handheld camcorder 13.4 MP CMOS 4K Ultra HD Black
(show image)
5076C003 XF605 0.00
(excl. VAT)
0 (incl. VAT)