location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Uptown Tote 39.6 cm (15.6") Toploader bag Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Uptown Tote
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5DW95AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015591776 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2021
Product end of life date
Bullet Points HP ENVY Uptown Tote 39.6 cm (15.6") Toploader bag Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Toploader bag 39.6 cm (15.6") Black
  • - Brand compatibility: Any brand
  • - Tablet compartment
  • - Carrying handle(s)
  • - 1 kg
Long product name HP ENVY Uptown Tote 39.6 cm (15.6") Toploader bag Black :
The long product name of HP ENVY Uptown Tote 39.6 cm (15.6") Toploader bag Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ENVY Uptown Tote, Black
More>>>
HP ENVY Uptown Tote 39.6 cm (15.6") Toploader bag Black:
The official description of HP ENVY Uptown Tote 39.6 cm (15.6") Toploader bag Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stay ready. Charge on-the-go.
Keep your belongings organized with a zippered tech pocket that keeps your charger separate.[1] Plus, a cable routing system for easy recharging.

Safeguard your sensitive information
Designed to thwart RFID readers, a secure pocket helps protect your credit card information from thieves.

Short summary description HP ENVY Uptown Tote 39.6 cm (15.6") Toploader bag Black:
This short summary of the HP ENVY Uptown Tote 39.6 cm (15.6") Toploader bag Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Uptown Tote, Toploader bag, 39.6 cm (15.6"), 1 kg

Long summary description HP ENVY Uptown Tote 39.6 cm (15.6") Toploader bag Black:
This is an auto-generated long summary of HP ENVY Uptown Tote 39.6 cm (15.6") Toploader bag Black based on the first three specs of the first five spec groups.

HP ENVY Uptown Tote. Case type: Toploader bag, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s). Weight: 1 kg. Surface coloration: Monochromatic

Stay ready. Charge on-the-go.

Keep your belongings organized with a zippered tech pocket that keeps your charger separate.[1] Plus, a cable routing system for easy recharging.

Safeguard your sensitive information

Designed to thwart RFID readers, a secure pocket helps protect your credit card information from thieves.

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Toploader bag
Product main colour *
Black
Tablet compartment
Yes
Brand compatibility *
Any brand
Carrying handle(s)
Yes
Country of origin
China
Quantity
1
Features
HP segment
Home
Weight & dimensions
Width
500 mm
Depth
135 mm
Height
350 mm
Weight
1 kg
Package width
500 mm
Package depth
135 mm
Package height
350 mm
Package weight
1.05 kg