location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C4100 Toner Cartridge Yellow 8k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C4100 Toner Cartridge Yellow 8k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050148
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343603974 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-C4100 Toner Cartridge Yellow 8k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Colour toner page yield: 8000 pages
  • - 1 pc(s)
Long product name Epson AL-C4100 Toner Cartridge Yellow 8k :
The long product name of Epson AL-C4100 Toner Cartridge Yellow 8k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yellow Toner Cartridge (Y Toner) - for AcuLaser C4100
More>>>
Epson AL-C4100 Toner Cartridge Yellow 8k:
The official description of Epson AL-C4100 Toner Cartridge Yellow 8k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new EPSON AcuLaser MicroPolymer Toner is engineered to give customers the highest resolution and colour saturation possible. It guarantees a high quality output with a uniform toner coverage by using smaller particles, improves the stability and quality of the image.


Compatible Main Units : AcuLaser C4100

Short summary description Epson AL-C4100 Toner Cartridge Yellow 8k:
This short summary of the Epson AL-C4100 Toner Cartridge Yellow 8k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C4100 Toner Cartridge Yellow 8k, 8000 pages, Yellow, 1 pc(s)

Long summary description Epson AL-C4100 Toner Cartridge Yellow 8k:
This is an auto-generated long summary of Epson AL-C4100 Toner Cartridge Yellow 8k based on the first three specs of the first five spec groups.

Epson AL-C4100 Toner Cartridge Yellow 8k. Colour toner page yield: 8000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Colour toner page yield *
8000 pages
Type *
Original
Printing colours *
Yellow
Country of origin
Japan
Weight & dimensions
Weight
320 g
Dimensions (WxDxH)
402 x 81 x 81 mm
Package width
81 mm
Package depth
410 mm
Package height
81 mm
Package weight
420 g
Logistics data
Products per pallet layer
120 pc(s)
Products per pallet layer (UK)
120 pc(s)
Products per pallet (UK)
480 pc(s)
Pallet length (UK)
65.4 cm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
480 pc(s)
Other features
Colour
Yes
Toner cartridge
Toner yellow
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
New Zealand 1 distributor(s)