location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
55X 2-pack High Yield Black Original LaserJet Toner Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE255XD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631277102 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 765921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2024 00:16:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 55X High Yield Toner Cartridges deliver legendary HP print quality.
  • - HP 55 toner cartridges work with: HP LaserJet Pro M521
  • - 2 Black (~25,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Designed for customers who print in high volumes, including small workteams and workgroups.
  • - Depend on Original HP 55X High Yield Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 toner cartridges; Recycling guide
Warranty: HP´s Premium Protection Limited Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges :
The long product name of HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55X 2-pack High Yield Black Original LaserJet Toner Cartridges
More>>>
HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges:
The official description of HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for customers who print in high volumes, including small workteams and workgroups.

HP 55 LaserJet Toner Cartridge Dual Packs help you save more as you print more. Reduce your company's printing costs without sacrificing the consistent, professional results and reliable, trouble-free printing of Original HP.

Short summary description HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This short summary of the HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges, 25000 pages, Black, 2 pc(s)

Long summary description HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges. Black toner page yield: 25000 pages, Printing colours: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 55 toner cartridges work with: HP LaserJet Pro M521
Quantity per pack *
2 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
25000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
OEM code
CE255XD
Quantity per box
2 pc(s)
Recycled material percentage
37%
Country of origin
Japan
HP segment
Business, Enterprise
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
399 mm
Depth
320 mm
Height
318 mm
Weight
3.65 kg
Package width
399 mm
Package depth
320 mm
Weight & dimensions
Package height
318 mm
Package weight
4.58 kg
Brand-specific features
HP GTIN (EAN/UPC)
885631277102
Technical details
Box contents
2 toner cartridges; Recycling guide
Master (outer) cases per pallet layer (EU)
6 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
102.9 g
Pallet weight (EU)
102.9 g
Layers per pallet
3 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Master (outer) cases per pallet
6 pc(s)
Products per pallet
18 pc(s)
Products per pallet (EU)
18 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1103 mm
Print technology
Laser printing
Stacking number for pallet
12 pc(s)
Retail only
No
Country Distributor
Nederland 5 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Disclaimer HP 55X 2-pack High Yield Black Original LaserJet Toner Cartridges:
Disclaimer

[3] Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on printer platform, images printed and other factors.