location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SCX-4725FN multifunction printer Laser A4 1200 x 1200 DPI 24 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCX-4725FN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCX-4725FN
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149217
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung SCX-4725FN multifunction printer Laser A4 1200 x 1200 DPI 24 ppm :
The long product name of Samsung SCX-4725FN multifunction printer Laser A4 1200 x 1200 DPI 24 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCX-4725FN - 1200 x 1200 dpi, 24 ppm, laser, fax, LCD, 32MB, Ethernet
More>>>
Samsung SCX-4725FN multifunction printer Laser A4 1200 x 1200 DPI 24 ppm:
The official description of Samsung SCX-4725FN multifunction printer Laser A4 1200 x 1200 DPI 24 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Toner Save Mode
Toner Save Mode reduces toner consumption by up to 30%, giving you more print outs per toner cartridge. This mode not only remains the print quality, but also saves papers for draft copies.

Favorite Copy
Store a few functions as 'Favorite Copy'. Instead of requiring multiple steps to select copy options, pressing the 'Favorite Copy' button requires only one step to complete the assigned special copy. As fast as it gets.

SmarThru 4
SCX-4725FN send a Fax document directly from your PC through SmarThru™ 4 software. You can just sit and watch everything being done.

Short summary description Samsung SCX-4725FN multifunction printer Laser A4 1200 x 1200 DPI 24 ppm:
This short summary of the Samsung SCX-4725FN multifunction printer Laser A4 1200 x 1200 DPI 24 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SCX-4725FN, Laser, 1200 x 1200 DPI, Mono copying, Colour scanning, Colour faxing, A4

Long summary description Samsung SCX-4725FN multifunction printer Laser A4 1200 x 1200 DPI 24 ppm:
This is an auto-generated long summary of Samsung SCX-4725FN multifunction printer Laser A4 1200 x 1200 DPI 24 ppm based on the first three specs of the first five spec groups.

Samsung SCX-4725FN. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Warm-up time
20 s
Time to first page (black, normal)
10 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
24 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
320 pages
Fax memory
4 MB
Fax speed dialing (max numbers)
200
Fax speed (A4)
3 sec/page
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum input capacity
251 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Ports & interfaces
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Performance
Internal memory *
32 MB
Sound pressure level (printing)
54 dB
Sound power level (standby)
35 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
400 W
Power consumption (PowerSave)
13.5 W
Power consumption (standby)
70 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Weight & dimensions
Weight
11.2 kg
Packaging data
Package weight
13.5 kg
Other features
Standard input trays
2
Networking features
10/100Base-TX
Dimensions (WxDxH)
438 x 374 x 387 mm
Network ready
Yes
Power requirements
110-240V; 50/60Hz
Compatible operating systems
Windows 98/Me/2000/XP/2003 Server Linux OS (Red Hat 8-9, Fedora Core 1-4, Mandrake 9.2-10.1, SuSE 8.2-9.2) Mac OS 10.3, 10.4
Emulations
PCL6, PS3
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Fax, Scan, No
Package dimensions (WxDxH)
516 x 478 x 473 mm