Tripp Lite logo

Tripp Lite SRDUCTN7009 9U Air Inlet Duct Kit - Nexus 7000-Series Switches and Wide Racks

Data-sheet quality:
created/standardized by Icecat
Product views:
61535
Info modified on:
10 Aug 2024, 11:55:36
Bullet Points Tripp Lite SRDUCTN7009 9U Air Inlet Duct Kit - Nexus 7000-Series Switches and Wide Racks:
  • - Designed to keep your Cisco Nexus 7000-Series network switch cool
  • - 9U duct kit forces cool air toward switch’s rear exhaust for better airflow
  • - Features 2 tray ducts (top and bottom) and side inlet and exhaust box ducts
  • - Includes all necessary mounting hardware for efficient, immediate installation
  • - Designed to mount into extra-wide 750 mm SmartRack® racks
Warranty:
5-year limited
Long product name Tripp Lite SRDUCTN7009 9U Air Inlet Duct Kit - Nexus 7000-Series Switches and Wide Racks:

9U Air Inlet Duct Kit - Nexus 7000-Series Switches and Wide Racks

Tripp Lite SRDUCTN7009 9U Air Inlet Duct Kit - Nexus 7000-Series Switches and Wide Racks:

Improves Your Cisco Nexus 7000-Series Switch’s Performance by Keeping It Cool
This SmartRack rack-mount ducting kit pulls cool air from the front of the rack and directs it toward the rear exhaust of your Cisco Nexus switch. Dual tray ducts direct cool airflow on the top and bottom of the switch, and two boxes direct airflow to the sides. The side boxes create a concentrated exhaust pathway to prevent warm air from recirculating back to the rack’s cold-aisle side. This extra airflow keeps your switch cool to ensure it maintains peak performance.

Easy to Install Efficiently with Included Hardware
The SRDUCTN7009 is designed for extra-wide 750-millimeter racks, including SRW6UDPVRT and SRW9UDPVRT, and does not fit standard-width racks. All necessary mounting hardware is included for hassle-free setup that saves you time and money on installation. The 9U unit is designed specifically to accept Cisco Nexus 7000 switches, but its modular and spacious design can also house other equipment that requires concentrated ducting.

Short summary description Tripp Lite SRDUCTN7009 9U Air Inlet Duct Kit - Nexus 7000-Series Switches and Wide Racks:

Tripp Lite SRDUCTN7009 9U Air Inlet Duct Kit - Nexus 7000-Series Switches and Wide Racks, Vented blank panel, Black, 9U, EIA-310-E, China, 887.5 mm

Long summary description Tripp Lite SRDUCTN7009 9U Air Inlet Duct Kit - Nexus 7000-Series Switches and Wide Racks:

Tripp Lite SRDUCTN7009 9U Air Inlet Duct Kit - Nexus 7000-Series Switches and Wide Racks. Type: Vented blank panel, Product colour: Black, Rack capacity: 9U. Height: 887.5 mm, Weight: 23.5 kg. Package width: 264.9 mm, Package depth: 950 mm, Package height: 674.9 mm. Master (outer) case width: 1344.9 mm, Master (outer) case length: 964.9 mm, Master (outer) case height: 810 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.