location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ES356AA graphics card GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ES356AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ES356AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780384729 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43136
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2007
Product end of life date
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ES356AA graphics card GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR3
  • - 2560 x 1600 pixels 512 bit
  • - DirectX version: 9.0 OpenGL version: 2.0
Warranty: features: The ATI FireGL V7200 has a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day by phone, as well as online support forums. Parts and labor are available on-site within the next business day. Telephone support is available for parts diagnosis and installation. Certain restrictions and exclusions apply.
Long product name HP ES356AA graphics card GDDR3 :
The long product name of HP ES356AA graphics card GDDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ATI FireGL V7200 256 MB PCIe Graphics Card
More>>>
HP ES356AA graphics card GDDR3:
The official description of HP ES356AA graphics card GDDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATI FireGL V7200 is a high-end professional 3D graphics card for workstation users that features 256 MB of high-speed video memory and multiple parallel geometry engines and shaders for high end modeling and visualization.
It is ideal for high-end workstation tasks featuring complex large models with very high polygon counts, working in real-time with multiple lighting and shading effects, or challenging high resolution visualizations, such as outputting to a large LCD or plasma display. It is also HD Component Video output-enabled.

The FireGL V7200 has a 512-bit Ring Bus memory controller and a Ring Bus data path. This bus is composed of two 256-bit internal rings each running in opposite directions. Two key features help cut memory latency and make the most of the high-speed GDDR3 memory - data only has to travel a maximum distance of half the ring before reaching its destination and the topology allows data, once requested, to travel around the ring without having to go back through the memory controller. It also features programmable intelligent arbitration logic that allows the memory controller to dynamically prioritize and route requests based on the current execution profile.

The graphics card comes equipped with ATI Avivo™ Technology, with a High Dynamic Range (HDR) 64-bit per pixel display capability. It can produce over one trillion colors for vibrant visual fidelity and enables rich real-time lighting and contrast effects with suitable application support.

The ATI FireGL V7200 is supported on the following platforms: HP xw4400, xw6400, xw8400 Workstations.

Short summary description HP ES356AA graphics card GDDR3:
This short summary of the HP ES356AA graphics card GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP ES356AA, GDDR3, 512 bit, 2560 x 1600 pixels

Long summary description HP ES356AA graphics card GDDR3:
This is an auto-generated long summary of HP ES356AA graphics card GDDR3 based on the first three specs of the first five spec groups.

HP ES356AA. Graphics card memory type: GDDR3, Memory bus: 512 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 9.0, OpenGL version: 2.0, Dual Link DVI

Processor
Maximum resolution *
2560 x 1600 pixels
Graphics card RAMDAC
400 MHz
Maximum analog resolution
2048 x 1536 pixels
Maximum digital resolution
1920 x 1200 pixels
Memory
Graphics card memory type *
GDDR3
Memory bus *
512 bit
Ports & interfaces
I/O ports
Dual VGA analog support with DVI-to-VGA adapters. The DVI-I digital connectors are Dual Link capable. Stereoscopic 3D output connector with quad buffer support, HD Component Video (YPrPb) output with optional adapter.
Performance
DirectX version *
9.0
Performance
OpenGL version *
2.0
Dual Link DVI *
Yes
Design
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Weight & dimensions
Weight
1.3 kg
Depth
419 mm
Height
76.2 mm
Width
187.5 mm
Other features
Mac compatibility
No
Weight (imperial)
2.88 lb
Size (imperial)
18.8 cm (7.38")