location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 1Ds Mark II 16.7 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 1Ds Mark II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9443A031
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48745
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EOS 1Ds Mark II 16.7 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 16.7 MP CMOS Black
  • - PictBridge
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon EOS 1Ds Mark II 16.7 MP CMOS Black :
The long product name of Canon EOS 1Ds Mark II 16.7 MP CMOS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS 1Ds Mark II
More>>>
Canon EOS 1Ds Mark II 16.7 MP CMOS Black:
The official description of Canon EOS 1Ds Mark II 16.7 MP CMOS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

EOS-1Ds Mark II. The Digital SLR that delivers the hair-splitting, super-fine detail of 50MB files. It has all the features and disaster-proof build quality expected from a professional EOS body.


Features


16.7 MP full frame CMOS sensor
4 fps
32 frame continuous shooting
DPP RAW processing software
DIGIC II
E-TTL II flash system
Wide ISO speed range
Weather resistant magnesium body
Dual performance memory card slots
LCD with 230k pixels



Resolution is just the beginning




Mind-blowing Megapixels
The EOS-1Ds Mark II's phenomenal 16.7 Megapixel full frame (36 x 24mm) CMOS sensor produces files which convert to 50MB uncompressed TIFF at 24 bit colour depth: the standard acceptable quality for leading international photo agencies and stock libraries. It features a built-in low-pass filter to eliminate false colour and moiré effects, plus an on-chip noise elimination circuit. Low (L:50) and high (H:3200) settings can be selected to extend the camera's wide 100-1600 ISO speed range.

Processing power
Canon's second-generation DIGIC II processor powers the camera's commanding performance. The combined technology of the new CMOS sensor, DIGIC II and a large buffer system work together to deliver 4-frame per second 32-frame Large JPEG continuous shooting.

Built tough
The camera is protected with a robust water-resistant magnesium alloy body, while shutter durability is an impressive 200,000 cycles. For critical shooting conditions, its back-up mode allows dual recording to both CF and SF memory cards.

Flash system
Canon's Evaluative Through-The-Lens (E-TTL II) auto-flash system gives the EOS-1Ds Mark II a distance-linked precision flash system that is accurate and reliable in all conditions. E-TTL II achieves the correct exposure and more stable control, particularly with bright or reflective objects or off-centre subjects.

Creative control
The EOS-1Ds Mark II's 2.0", 230,000 pixel LCD is ideal for checking focus and composition and its 10x zoom magnifies details to ensure you have the shot you want. As well as simultaneously shooting RAW and JPEG, there's also the option to select sRGB or Adobe RGB colour space. White balance (WB) bias is correctable by +/-9 levels for both blue/amber and magenta/green bias and WB bracketing is supported up to ±3 levels.

Connectability
New Digital Photo Professional software allows high-speed processing of lossless RAW files for greater control. For complete connectivity, the camera's interfaces include FireWire (IEEE1394) and Video Out. A USB port is included for direct printing. The EOS-1Ds Mark II is EF lens and EX-series Speedlite compatible.

Short summary description Canon EOS 1Ds Mark II 16.7 MP CMOS Black:
This short summary of the Canon EOS 1Ds Mark II 16.7 MP CMOS Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS 1Ds Mark II, 16.7 MP, CMOS, 1.22 kg, Black

Long summary description Canon EOS 1Ds Mark II 16.7 MP CMOS Black:
This is an auto-generated long summary of Canon EOS 1Ds Mark II 16.7 MP CMOS Black based on the first three specs of the first five spec groups.

Canon EOS 1Ds Mark II. Megapixel (approx.): 16.7 MP, Sensor type: CMOS. Display diagonal: 5.08 cm (2"). PictBridge. Weight: 1.22 kg. Product colour: Black

Picture quality
Megapixel (approx.) *
16.7 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Focusing
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
3200
Shutter
Camera shutter type
Electronic
Flash
Flash exposure lock
Yes
Video
Motion JPEG frame rate
32 fps
Memory
Compatible memory cards *
CF, microdrive, sd
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Display resolution (numeric)
230000 pixels
Ports & interfaces
PictBridge *
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Flash, Fluorescent, Shade, Tungsten
Design
Product colour *
Black
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery type
NP-E3, CR2025
Number of batteries supported
1
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
156 mm
Depth
79.9 mm
Height
157.6 mm
Weight
1.22 kg
Other features
Video capability
Yes
Dimensions (WxDxH)
156 x 157.6 x 79.9 mm
Interface
IEEE 1394, USB 1.1 (Mini-B, PTP)
Data compression
JPEG, RAW
Metering
TTL
Lens system
EF (excludes EF-S)
Camera shutter speed
30 - 1/8000 s
Compatible operating systems
Windows 98 ( SE) / 2000 / Me / XP, OS 9.0 – 9.2, OS X v10.1 / v10.2
Digital SLR
Yes