location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Contour Design Red Plus palmsupport Extended

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Contour Design Check ‘Contour Design’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Red Plus palmsupport Extended
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS-PLUS-EXT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0743870006740 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Contour Design’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Contour Design: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44018
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Contour Design Red Plus palmsupport Extended
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - 472 x 236 x 157 mm
  • - 500 g
Long product name Contour Design Red Plus palmsupport Extended :
The long product name of Contour Design Red Plus palmsupport Extended. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Red Plus palmsupport Extended
More>>>
Contour Design Red Plus palmsupport Extended:
The official description of Contour Design Red Plus palmsupport Extended as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Perfect for a full-size keyboard
If you work with a full-size keyboard, the Red plus with extended palm support is ideal for you. The extended wrist support has been specially developed for RollerMouse Red and provides a comfortable working position for your forearms and hands. With a longer and smoother transition from your desktop to your RollerMouse and keyboard, this wrist rest allows you to achieve a better and more ergonomic working position. The wrist rest is also ideal for users with big hands and long fingers.

Wrist support for optimum comfort
The extended wrist support’s conical shape and soft centre improve your hand position and spread the pressure over a wider area. The Red plus with extended palm support is suitable for desks that have at least 30 cm of space in front of the computer screen.

Short summary description Contour Design Red Plus palmsupport Extended:
This short summary of the Contour Design Red Plus palmsupport Extended data-sheet is auto-generated and uses the product title and the first six key specs.

Contour Design Red Plus palmsupport Extended, Black, Silver, 472 mm, 236 mm, 157 mm, 500 g, 472 x 236 x 157 mm

Long summary description Contour Design Red Plus palmsupport Extended:
This is an auto-generated long summary of Contour Design Red Plus palmsupport Extended based on the first three specs of the first five spec groups.

Contour Design Red Plus palmsupport Extended. Product colour: Black, Silver. Width: 472 mm, Depth: 236 mm, Height: 157 mm. Package width: 295 mm, Package depth: 480 mm, Package height: 26 mm

Features
Product colour
Black, Silver
Weight & dimensions
Width
472 mm
Depth
236 mm
Height
157 mm
Weight
500 g
Dimensions (WxDxH)
472 x 236 x 157 mm
Packaging data
Package width
295 mm
Package depth
480 mm
Package height
26 mm
Package weight
650 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Contour Design ArmSupport Red Contour Design ArmSupport Red
(show image)
RM-AS RED ArmSupport Red 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)