location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW2518H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-AMSR show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Alienware’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 12:12:21
The date of the most recent change of this product data-sheet in Icecat.
Alienware 210-AMSR user manual (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Outline Dimension (12.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Regulatory and Environmental Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 63.5cm (25") Full HD 1920 x 1080 LED TN
  • - 1ms, 16:9, 400cd/m², 1000:1
  • - USB, HDMI, DisplayPort
Long product name Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black :
The long product name of Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

63.5cm (25") Full HD 1920 x 1080 LED TN, 16:9, 400cd/m², 16.78M, 1ms, 170°/160°, 1000:1
More>>>
Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black:
The official description of Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Uninterrupted gaming with unbelievable views.
Watch games come to life on a 25" monitor featuring iconic Alienware design, customizable AlienFX lighting and NVIDIA® G-SYNC™ technology.

Short summary description Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black:
This short summary of the Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Alienware AW2518H, 63.5 cm (25"), 1920 x 1080 pixels, Full HD, LCD, 1 ms, Black

Long summary description Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

Alienware AW2518H. Display diagonal: 63.5 cm (25"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Tricked out and all in
Tricked out and all in

Introducing all-new Alienware monitors, mice and keyboards featuring the iconic design you trust for exhilarating, immersive gaming. Whether you’re just starting your collection, or rounding out your arsenal, Alienware accessories are built to enhance your gaming experience as you journey deeper into the game.

Pro-level gaming starts here.
Pro-level gaming starts here.

Competitive gamers and professional esports teams around the globe leverage the power of Alienware to compete at the highest level. As one of the most successful squads in the world, Team Liquid maintains its lead by designating Alienware as the team’s official gaming PCs, monitors, keyboards and mice.

Alienware machines also put the power behind competitive gaming tournaments, like ELEAGUE and ESL, because the best gamers in the world expect gear engineered with the unmatched performance and design only Alienware can deliver.

Responsive gameplay and rapid refresh
Responsive gameplay and rapid refresh

See gaming differently with NVIDIA G-SYNC™. This breakthrough display technology eliminates screen tearing and minimizes display stutter and input lag with native refresh rates up to 240Hz for rapid-fire, tear-free graphics that don’t require user adjustments. Lose yourself in smooth, responsive gameplay with an incredibly fast 1ms response time, and enjoy sharp, undistorted images for breathtaking gaming that delivers a serious competitive edge.

In addition, NVIDIA’s ULMB (Ultra Low Motion Blur) significantly reduces blurring in moving objects for unparalleled clarity and brightness during gameplay and everyday desktop applications.

For an added rush, the optional NVIDIA 3D glasses offer an escape into a new dimension in gaming reality.

Custom lighting effects
Custom lighting effects

Enhance your gaming experience with AlienFX – a fully customizable RGB lighting system with 16.8 million colour variations designed to bring you closer to the worlds you play in with dynamic lighting effects tied directly to the in-game action.

Engineered to elevate your game
Engineered to elevate your game

Built with premium materials in a thin, easy-to-adjust design, the 25" gaming monitor stays true to the expert Alienware engineering gamers have come to expect.

Consistent with the iconic look and feel of Alienware desktops and notebooks, an epic silver and black chrome finish with Alienware badge and lighting make this the perfect addition to complete your ecosystem.

Find your ideal viewing position with tilt, pivot, swivel and height adjustable features, and settle in comfortably for those marathon gaming sessions.

Slim bezels. Seamless gaming.
Slim bezels. Seamless gaming.

Thin bezels allow for flawless continuity while gaming on a multi-monitor setup.

Dynamic on-screen display
Dynamic on-screen display

Stay in a gaming state of mind with a unique new gaming-centric menu with easy-to-use dashboard, plus customizable preset game modes and guiding lines for multi-screen setup.

Display
Display diagonal *
63.5 cm (25")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
TN
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
1 ms
Screen shape *
Flat
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
480p, 576p, 720p, 1080p
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colours *
16.78 million colours
Pixel pitch
0.2832 x 0.2832 mm
Pixel density
90 ppi
Horizontal scan range
30 - 160 kHz
Vertical scan range
30 - 240 Hz
Viewable size, horizontal
54.4 cm
Viewable size, vertical
30.3 cm
Colour gamut
72%
Performance
NVIDIA G-SYNC *
Yes
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Feet colour
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
4
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
Audio input
No
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
13 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-20 - 20°
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
On Screen Display (OSD)
Yes
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.5 W
Power consumption (max)
73 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Current rating
1.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Packaging content
Stand included
Yes
Cables included
AC, DisplayPort, USB
Manual
Yes
Weight & dimensions
Width (with stand)
555.8 mm
Depth (with stand)
268.6 mm
Height (with stand)
523.3 mm
Weight (with stand)
7.14 kg
Width (without stand)
555.8 mm
Depth (without stand)
64.6 mm
Height (without stand)
327.9 mm
Weight (without stand)
3.5 kg
Packaging data
Package width
394 mm
Package depth
677.9 mm
Package height
560.1 mm
Package weight
11.7 kg
Package material
Corrugated cardboard, Expanded polyethylene (EPE) foam, Polyethylene (PE)
Recycling data
Corrugated cardboard content per package
3.07 kg
Expanded polyethylene (EPE) foam content per package
1.28 kg
Polyethylene (PE) content per bag
65 g
Logistics data
Pallet gross width
101.6 cm
Pallet gross length
121.9 cm
Pallet gross height
68 cm
Pallet gross weight
46.4 kg
Master (outer) cases per pallet
3 pc(s)
Layers per pallet
1 pc(s)
Products per pallet layer
3 pc(s)
Products per pallet
3 pc(s)
Master (outer) case width
394 mm
Master (outer) case length
677.9 mm
Master (outer) case height
560.1 mm
Master (outer) case gross weight
11.7 kg
Products per master (outer) case
1 pc(s)
Other features
TV tuner integrated
No
AlienFX lighting
Yes
Package volume weight
11.7 kg
Source Testseek summary Average rating
Reviews
Updated:
2020-05-13 02:34:46
Uk has collected 33 expert reviews for Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tomshardware.co.uk
Updated:
2020-05-13 02:34:27
Despite many reader comments to the contrary, users are still buying FHD monitors. 1920x1080 resolution dominates the enterprise desktop and it seems that gamers looking for every possible competitive speed advantage are embracing them too. We've already...
Bottom line When we reviewed the Asus PG258Q a few months ago, we weren't surprised to see its like from a brand like Republic of Gamers. It tends to go for the price-is-no-object crowd with most products. When the same panel part showed up from every other manufactu...
0%
techradar.com
Updated:
2020-05-13 02:34:33
The Alienware 25 Gaming Monitor AW2518H is the first gaming monitor from the well-known PC gaming brand, and if you've kitted yourself out with one of Alienware's impressive gaming PCs, such as the Area 51 Threadripper Edition, then it's an ideal accompan...
Good Great design, Fast response times, High refresh rate, Comes in G-Sync and AMD Free Sync versions...
Bad Expensive, Not great viewing angles, Only 1080p...
Bottom line The Alienware 25 AW2518H is an excellent gaming monitor that plays to Alienware's strengths. That means you get a gorgeously-designed device that's also packed full of technology to helps improve your experience when playing.The high refresh rate and low...
80%
v3.co.uk
Updated:
2020-05-13 02:34:34
For years the Alienware brand has been synonymous with high-end but pricy pre-built gaming desktops and laptops, but over the last few months Dell - which bought Alienware in 2006 - has moved the brand towards the accessories market.At IFA this year, we...
Good Beautiful design, High refresh rate, low response time, Very good black levels...
Bad More expensive than the competition...
Bottom line Alienware's first monitor has impressive gaming specs, but won't suit everyone's wallet...
60%
Theinquirer.net
Updated:
2020-05-13 02:34:36
THE ALIENWARE BRAND has long been synonymous with high-end, albeit pricey, pre-built gaming desktops and laptops, but over the last few months Dell ( which bought Alienware in 2006 ) has moved the brand towards the accessories market. At IFA this year...
0%
monitornerds.com
Updated:
2020-05-13 02:34:13
The best 240Hz gaming monitors offer a ridiculously high refresh rate that can upgrade your viewing experience with fluidity and accuracy. For obvious reasons, professional gaming has since moved to this new standard of extreme gaming performance to gain...
0%
monitornerds.com
Updated:
2020-05-13 02:34:19
For most of the populace in the fifty states, going to Best Buy is the easiest way to check out these monitors personally. Sure, reviews are excellent tools when shopping online, but nothing beats a breezy road trip to browse and shop for gaming goodies...
Bottom line We selected this list of gaming monitors based on what is readily available from Best Buy and how we rated their performance in our reviews. It's also no surprise that these devices have the best ratings according to customers who already bought and used...
0%
monitornerds.com
Updated:
2020-05-13 02:34:24
Triple Monitor setups became popular in the early 2010's when Nvidia released its Surround Technology that spans your computer's output through three identical monitors. Playing games and working on a 5760 x 1080 was the rage when it first became possible...
Bottom line Almost all of the available monitors in the market are effective solutions for triple monitor setups so the only difference you have to consider is design. We have chosen the best representatives regarding design and performance, but others such as those...
0%
monitornerds.com
Updated:
2020-05-13 02:34:24
The Alienware AW2518H aims to offer bleeding-edge performance with its 240Hz refresh rate and G-Sync that combines to create buttery-smooth visuals. Some may dislike the low FHD resolution of this model, but gamers who look for every advantage in speed an...
Bottom line The Alienware AW2518H is as excellent as the rest of the lot in the 1080p 240Hz segment, and the differences aren't noticeable enough to say that one is better than the other. For its primary purpose, this monitor's combination of 240Hz refresh rates and...
96%
tomshardware.com
Updated:
2020-05-13 02:34:27
Despite many reader comments to the contrary, users are still buying FHD monitors. 1920x1080 resolution dominates the enterprise desktop and it seems that gamers looking for every possible competitive speed advantage are embracing them too. We've already...
Good 240Hz, GSync, ULMB to 144Hz, High output, Color saturation, Styling, Build quality, BT.1886 gamma...
Bad Average outofbox accuracy, No gamma options...
Bottom line The Alienware AW2518H offers fantastic gaming performance with unparalleled speed and response in a 25” TN screen with FHD resolution. While some may wish for greater pixel density, its superb image quality won't leave you squinting at small details...
0%
tomsguide.com
Updated:
2020-05-13 02:34:44
PC maker Alienware has officially entered the gaming accessories arena, and if we're judging solely on style, the company has made quite an entrance.The Alienware AW2518H Gaming Monitor ($599) retains the signature style of Alienware's slick desktops and...
Good Slic, premium desig, Very ergonomi, Excellent brightness and colo, Useful port layout...
Bad Very expensive for 1080, No built-in speaker, Lackluster lighting effects...
Bottom line The Alienware Gaming Monitor ($599) is one of the most beautiful 1080p displays I've ever used. It's also one of the most expensive. You get all of the bells and whistles of most Alienware machines — including a slick design, LED backlighting and G-Sync s...
70%
gadgetreview.com
Updated:
2020-09-16 05:45:57
Alienware has a reputation for building fantastic gamer-centric equipment and the AW2518H is no different. It has great image quality, a very high refresh rate, and of course quick response times. When paired with a G-Sync compatible graphics card it can...
Good G-Sync monitor, A high refresh rate of 240Hz, Quick 1 m/s response time...
Bad No built-in speakers, A bit small compared to other screens, Limited to 1080p resolution...
Bottom line This AW2518H review has covered all the features and found it to be a competent performer. It may be smaller than other monitors and have a lower resolution, but the graphics quality is stunning and it's quick enough to keep up with most games. It's defin...
88%
Disclaimer Alienware AW2518H LED display 63.5 cm (25") 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Actual configuration might differ from illustration