RAM Mounts logo

RAM Mounts IntelliSkin for Samsung Galaxy S8+

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9120
Info modified on:
23 Sept 2022, 08:39:01
Bullet Points RAM Mounts IntelliSkin for Samsung Galaxy S8+:
  • - IntelliSkin® offers drop protection as well as shelters your device from scratches and other debris
  • - The integrated connector protects your device’s connector and prevents damage due to repetitive plugging and unplugging
  • - IntelliSkin® features GDS® molded ruggedized docking contacts designed for repetitive docking and undocking
  • - The integrated GDS® connector makes the IntelliSkin compatible with all GDS® docking stations
Warranty:
3 years
Long product name RAM Mounts IntelliSkin for Samsung Galaxy S8+:

IntelliSkin for Samsung Galaxy S8+

Short summary description RAM Mounts IntelliSkin for Samsung Galaxy S8+:

RAM Mounts IntelliSkin for Samsung Galaxy S8+, Cover, Samsung, Galaxy S8+, 15.8 cm (6.2"), Black

Long summary description RAM Mounts IntelliSkin for Samsung Galaxy S8+:

RAM Mounts IntelliSkin for Samsung Galaxy S8+. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S8+, Maximum screen size: 15.8 cm (6.2"), Surface coloration: Monochromatic, Product colour: Black, Desktop stand

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.