RAM Mounts logo

RAM Mounts IntelliSkin for the Apple iPad Pro 10.5 & iPad Air 3

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10111
Info modified on:
10 Sept 2021, 14:46:45
Bullet Points RAM Mounts IntelliSkin for the Apple iPad Pro 10.5 & iPad Air 3:
  • - IntelliSkin® offers drop protection as well as shelters your device from scratches and other debris
  • - The integrated connector protects your device’s connector and prevents damage due to repetitive plugging and unplugging
  • - IntelliSkin® features GDS® molded ruggedized docking contacts designed for repetitive docking and undocking
  • - The integrated GDS® connector makes the IntelliSkin compatible with all GDS® docking stations
  • - Handstand and shoulder strap compatibl
Warranty:
3 years
Long product name RAM Mounts IntelliSkin for the Apple iPad Pro 10.5 & iPad Air 3:

IntelliSkin for the Apple iPad Pro 10.5 & iPad Air 3

Short summary description RAM Mounts IntelliSkin for the Apple iPad Pro 10.5 & iPad Air 3:

RAM Mounts IntelliSkin for the Apple iPad Pro 10.5 & iPad Air 3, Skin case, Apple, iPad Pro iPad Air 3, 26.7 cm (10.5"), 300 g

Long summary description RAM Mounts IntelliSkin for the Apple iPad Pro 10.5 & iPad Air 3:

RAM Mounts IntelliSkin for the Apple iPad Pro 10.5 & iPad Air 3. Case type: Skin case, Brand compatibility: Apple, Compatibility: iPad Pro iPad Air 3, Maximum screen size: 26.7 cm (10.5"). Weight: 300 g

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.