location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C3530 Laser A4 600 x 1200 DPI 16 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C3530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01193101 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39794
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C3530 Laser A4 600 x 1200 DPI 16 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 600 x 1200 DPI
  • - A4 16 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - USB port
  • - Internal memory: 128 MB
  • - 29 kg
Warranty: 3 years.
Long product name OKI C3530 Laser A4 600 x 1200 DPI 16 ppm :
The long product name of OKI C3530 Laser A4 600 x 1200 DPI 16 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C3530 MFP
More>>>
Short summary description OKI C3530 Laser A4 600 x 1200 DPI 16 ppm:
This short summary of the OKI C3530 Laser A4 600 x 1200 DPI 16 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C3530, Laser, Colour printing, 600 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description OKI C3530 Laser A4 600 x 1200 DPI 16 ppm:
This is an auto-generated long summary of OKI C3530 Laser A4 600 x 1200 DPI 16 ppm based on the first three specs of the first five spec groups.

OKI C3530. Print technology: Laser, Printing: Colour printing, Maximum resolution: 600 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 22:01:56
Uk has collected 6 expert reviews for OKI C3530 Laser A4 600 x 1200 DPI 16 ppm and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
alphr.com
Updated:
2011-08-14 22:01:48
Scan quality could be better, but this is a solid multifunction printer with above-average print quality. Oki is making some bold statements about its latest colour multifunction printers, as it claims they can match the performance of similar product...
67%
goodgearguide.com.au
Updated:
2015-06-25 07:57:39
Oki Printing Solutions C3530n colour LED multifunction juggles the same responsibilities as its competitors do, but unfortunately it drops more of the balls. Though it has a low purchase price, its consumables are extremely expensive. Its fairly fast...
Good Fast for its engine speed, very inexpensive to buy...
Bad Confusing installation and controls, dark photos, costly toner The Final Word While the C3530n performed quite well in our tests, its hidden consumables costs make it less of a bargain than it appears.
Bottom line While the C3530n performed quite well in our tests, its hidden consumables costs make it less of a bargain than it appears.
70%
v3.co.uk
Updated:
2011-08-14 22:01:44
With print, scan, copy and fax features, the C3530 is based on Oki’s well-established single-pass LED technology. It sports a large, backlit LCD with a multi-line display that allows Oki to use a menu system in place of the multitude we usually see...
Good Performance, Output quality, Build quality, Software bundle...
Bad Physical size, Cryptic menus, Low-capacity toner cartridges...
Bottom line A rather expensive MFD but a solid performer with a good set of features and low running costs...
60%
trustedreviews.com
Updated:
2011-08-14 22:01:56
Most colour all-in-one machines are inkjet-based, but there's a growing market for colour laser and LED multi-function devices; one which OKI and wants a part of. Its C3530 MFP device is a colour LED printer with a flatbed scanner mounted on top a design...
60%
pcworld.com_techhive.com
Updated:
2015-06-25 07:57:39
A low-volume office might tolerate the pricey toner for this color laser MFP, but its design could be a lot better.
Good Fast for its engine speed, Very inexpensive to buy...
Bad Confusing installation and controls, Dark photos; costly toner...
Bottom line A low-volume office might tolerate the pricey toner for this color laser MFP, but its design could be a lot better.
73%
Country Distributor
United Kingdom 1 distributor(s)