location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia N73 Music Edition 6.1 cm (2.4") 1100 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N73 Music Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0025848 show
Show alternative article codes used in the online market place
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia N73 Music Edition 6.1 cm (2.4") 1100 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6.1 cm (2.4") 240 x 320 pixels
  • - miniSD
  • - Bluetooth 2.0+EDR
  • - Single camera
  • - 1100 mAh
Long product name Nokia N73 Music Edition 6.1 cm (2.4") 1100 mAh Black :
The long product name of Nokia N73 Music Edition 6.1 cm (2.4") 1100 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

N73 smartphone with 3.2 megapixel camera Carl Zeiss optics
More>>>
Short summary description Nokia N73 Music Edition 6.1 cm (2.4") 1100 mAh Black:
This short summary of the Nokia N73 Music Edition 6.1 cm (2.4") 1100 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Nokia N73 Music Edition, 6.1 cm (2.4"), 240 x 320 pixels, Black

Long summary description Nokia N73 Music Edition 6.1 cm (2.4") 1100 mAh Black:
This is an auto-generated long summary of Nokia N73 Music Edition 6.1 cm (2.4") 1100 mAh Black based on the first three specs of the first five spec groups.

Nokia N73 Music Edition. Display diagonal: 6.1 cm (2.4"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1100 mAh. Product colour: Black. Weight: 116 g

Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:38:21
Uk has collected 13 expert reviews for Nokia N73 Music Edition 6.1 cm (2.4") 1100 mAh Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-08 10:10:10
An minor upgrade to the N73, the N73 Music Edition includes a 2GB mini-SD card and a new music interface.
70%
expertreviews.co.uk
Updated:
2013-05-04 02:06:28
This Music Edition is similar to the standard Nokia N73, but with an improved music player application and better headphones. It has a large screen, but this leaves little room for the keypad. The joystick and soft keys are a reasonable size and easy to...
80%
fudzilla.com
Updated:
2011-08-02 09:38:21
Sample provided by: Multimedia shop, Vienna The N73 can be described in just a few words. Its a multimedia phone with an excellent 3.2 Mpix camera, good video mode and a great MP3 player. Oh yes, you can also use it to make phone calls with. The p...
Bottom line If you need a music phone with a good camera, then you should definitely consider the Nokia N73. The price tag could be a bit lower, but if youre a member of the Nokia tribe, then this shouldnt stop you from buying this phone. In Austria the phone co...
0%
Allaboutsymbian.com
Updated:
2011-08-02 09:38:21
As with each Music/Internet Edition that Nokia produces, the end result is mainly an exercise in marketing, at least in that those who bought the original device certainly dont need to upgrade, since their hardware can almost certainly be used for t...
83%
LordPercy.com
Updated:
2011-08-02 09:38:21
While waiting to get our paws on the Nokia N73 we ended up getting one of the forthcoming variants first the Nokia N73 Music Edition. It is almost identical to the bog standard N73 but gains a few music related extras. So when it arrived for review we...
0%