location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon iR iR2016J Copier A3 (297 x 420 mm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
iR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iR2016J Copier
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0406B002-ADF
Category:
Copy all your documents fast and easy with one of these copiers!
Copiers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 May 2019 16:17:58
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon iR iR2016J Copier A3 (297 x 420 mm) :
The long product name of Canon iR iR2016J Copier A3 (297 x 420 mm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iR2016J Copier
More>>>
Canon iR iR2016J Copier A3 (297 x 420 mm):
The official description of Canon iR iR2016J Copier A3 (297 x 420 mm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

If you need a compact device to handle all your copying needs the cost-effective iR2016J is ready to deliver. Featuring double-siding and stapling capabilities, it's ideal for offices everywhere.

Look your best
Add the iR2016J to your team and it will enhance your communication capabilities, providing instant walk-up copying capabilities to all your staff. Simple user-friendly operation ensures your staff instantly get the results they need.

You will present a professional image every time with the iR2016J. Copy with outstanding clarity at 16 pages per minute and produce quality, double sided and stapled reports ready for distribution using the optional internal finishing device.

Space saving and scaleable
Compact it may be, but the iR2016J can cope with some big challenges. With a choice of additional paper drawers, you can select the capacity that best suits your needs, up to 1,080 sheets, in a variety of paper sizes up to A3. So whatever your needs, you can expect professional results with the iR2016J.

Conscious of your pocket, conscious of the environment
Innovative on-demand fixing technology enables an energy saving sleep mode to be automatically initiated when the device is not in use. Once needed, the device is fully operational again in seconds - a great way to reduce energy consumption without affecting staff productivity.

Environmentally considerate production methods ensure that the machine complies with the Waste from Electrical and Electronic Equipment (WEEE) directives. Lead and hazardous substances are prohibited from the manufacturing process. In addition, the machine conforms to the International Energy Star Program.

Features:
- High quality copies at 16 pages per minute
- Space saving & scaleable
- Flexible paper supply up to A3
- Double siding and stapling supported
- Energy saving mode & fast recovery
- Environmentally responsible

Short summary description Canon iR iR2016J Copier A3 (297 x 420 mm):
This short summary of the Canon iR iR2016J Copier A3 (297 x 420 mm) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon iR iR2016J Copier, 16 cpm, Zoom: 50-200%; Fixed: 50%, 70%, 100%, 141%, 200%, A3 (297 x 420 mm), 13 s, 7.9 s, 16 ppm

Long summary description Canon iR iR2016J Copier A3 (297 x 420 mm):
This is an auto-generated long summary of Canon iR iR2016J Copier A3 (297 x 420 mm) based on the first three specs of the first five spec groups.

Canon iR iR2016J Copier. Copy speed (black, normal quality, A4): 16 cpm, Magnification: Zoom: 50-200%; Fixed: 50%, 70%, 100%, 141%, 200%. Maximum print size: A3 (297 x 420 mm). Warm-up time: 13 s, Time to first page (black, normal): 7.9 s, Print speed (black, normal quality, A4/US Letter): 16 ppm. Print technology: Laser. Standard interfaces: USB

Copying
Copy speed (black, normal quality, A4)
16 cpm
Magnification
Zoom: 50-200%; Fixed: 50%, 70%, 100%, 141%, 200%
Colour
Colour *
No
Media formats
Custom media sizes
297 x 432mm
Standard media sizes
A3, A4, A5, A5R, Envelopes
Maximum print size *
A3 (297 x 420 mm)
Print quality
Greyscale levels
256
Printing
Warm-up time
13 s
Time to first page (black, normal)
7.9 s
Print speed (black, normal quality, A4/US Letter)
16 ppm
Print technology
Print technology *
Laser
Ports & interfaces
Standard interfaces *
USB
Processor
Built-in processor
192MHz
Memory
Internal memory *
128 MB
Power
Power requirements
220 - 240V; 50/60 Hz
Power consumption (typical)
1600 W
Weight & dimensions
Weight
39.6 kg
Other features
Dimensions (WxDxH)
622 x 633.4 x 580.5 mm
Input & output capacity
Standard input capacity
250 sheets
Media weight
Recommended media weight
Cassette: 64 - 90; Stack Bypass: 64 - 128; Duplex: 64 - 90
Brand Image Product code Product Stock Price from
Canon iR iR2016 Copier Digital copier 16 cpm A3 (297 x 420 mm) Canon iR iR2016 Copier Digital copier 16 cpm A3 (297 x 420 mm)
(show image)
0407B001 iR2016 Copier 0.00
(excl. VAT)
0 (incl. VAT)
Canon iR iR2020 Copier Digital copier 20 cpm A3 (297 x 420 mm) Canon iR iR2020 Copier Digital copier 20 cpm A3 (297 x 420 mm)
(show image)
0411B001 iR2020 Copier 0.00
(excl. VAT)
0 (incl. VAT)