location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 3530 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NKPHH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184235096
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:06:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Precision 3530 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i5 i5-8300H 2.3 GHz
  • - 39.6 cm (15.6") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD
  • - NVIDIA® Quadro® P600 4 GB Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Lithium Polymer (LiPo) 68 Wh 130 W
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Precision 3530 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This short summary of the DELL Precision 3530 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 3530, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Precision 3530 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Precision 3530 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Precision 3530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8300H, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
300 cd/m²
Dual-screen
No
Maximum refresh rate
60 Hz
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8300H
Processor cores
4
Processor threads
8
Processor boost frequency
4 GHz
Processor frequency *
2.3 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Coffee Lake
Bus type
DMI
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Configurable TDP-down frequency
1.8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 1x8+2x4, 2x8
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2666 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
NVIDIA® Quadro® P600
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1000 MHz
Maximum on-board graphics card memory
64 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E9B
Number of discrete graphics cards installed
1
Audio
Audio chip
Realtek ALC3246-CG
Audio system
MaxxAudio Pro
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Antenna type
2x2
WLAN controller model
Intel Dual Band Wireless-AC 9560
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
Thunderbolt 3 ports quantity
1
Combo headphone/mic port
Yes
Charging port type
DC-in jack
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
McAfee, Microsoft Office
Operating system installed *
Windows 10 Pro
Processor special features
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Thunderbolt™ 3 Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
134876
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
68 Wh
Battery voltage
7.6 V
Battery recharge time
4 h
Battery weight
340 g
Power
AC adapter power
130 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
6.7 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Cable lock slot type
Noble
Password protection
Yes
Weight & dimensions
Width
376 mm
Depth
250.7 mm
Height (front)
2.17 cm
Height (rear)
2.43 cm
Weight *
2.03 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
32 GB
Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 15:36:26
Uk has collected 15 expert reviews for DELL Precision 3530 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® P600 Wi-Fi 5 (802.11ac) Windows 10 Pro Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
videomaker.com
Updated:
2019-11-13 15:36:26
The Dell Precision 3530 is a mobile workstation that can be built to any budget. With its huge price range, the 3530 can cost for as little as $950 or as much as $6,100. With computer processing unit choices from the modest i5 4 core 2.5Ghz to the Intel X...
Good Thunderbolt 3 port, Feel of the keyboard...
Bad FHDonly resolution monitor options...
Bottom line Dell made a budget friendly and highly configurable mobile workstation that is up for the task. The big question is, do you need more, or will it do the job for you?RECOMMENDED USES:Corporate and Event VideographyOnline Video ProductionCasual Video Produc...
0%
notebookcheck.net
Updated:
2019-11-13 15:36:26
Can't take the heat. The Precision 3530 is the latest entry-level workstation from Dell. Powered by an Nvidia Quadro P600 and a new Xeon CPU from Intel, the Precision 3530 is a capable machine. Heat management and fan noise leave quite a bit to be desired...
Good good port selection, solid build quality, good, responsive keyboard, Trackpad and Trackpoint are excellent, outstanding battery runtimes...
Bad inconsistent performance, poor thermal management, uncomfortable hot spots on chassis under load, fan is too aggressive and is loud, screen is dim...
84%
Laptopmag.com
Updated:
2019-11-13 15:36:26
Meet the One Punch Man of workstations. For $2,960 ($949 starting), the Dell Precision 3530 will knock you off your feet -- figuratively with its Xeon processor and Nvidia Quadro P600 graphics, and literally with its thick, MIL-STD-810G durable chassis. I...
Good Durable and secure, Deep travel keyboard, Loud speakers, Blazing fast performance, Long battery life...
Bad Monotonous design, Display worse than competitors...
Bottom line The Dell Precision 3530 is an armored powerhouse with a great keyboard, loud speakers and long battery life...
80%
Country Distributor
United Kingdom 1 distributor(s)