location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 106A Black Original Laser Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
106A Black Original Laser Toner Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1106A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424172702 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 724564
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 21:15:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 106A Black Original Laser Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 106A Toner Cartridges deliver legendary HP print quality.
  • - HP 106 toner cartridges work with: HP Laser 107, 135; HP LaserJet 107, 135, 137
  • - 1 Black (~1,000 pages)
  • - Original HP black-and-white printer toner cartridges tested produced, on average, 11% more usable pages than non-HP cartridges.
  • - Reliable printing you can trust
  • - When it's time to install a new cartridge, you can trust that HP's cartridge design makes replacement quick and easy. Recycle your print cartridges through HP Planet Partners.[1]
  • - Ideal for micro and small offices that would like to begin printing with laser technology from an industry leader – HP.
  • - Depend on Original HP 106A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Warranty: Premium Protection Limited Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 106A Black Original Laser Toner Cartridge :
The long product name of HP 106A Black Original Laser Toner Cartridge. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

106A Black Original Laser Toner Cartridge
More>>>
HP 106A Black Original Laser Toner Cartridge:
The official description of HP 106A Black Original Laser Toner Cartridge as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for micro and small offices that would like to begin printing with laser technology from an industry leader – HP.

HP Original Toner Cartridges provide quality prints and impressive reliability. Very affordable, they are designed for the compact HP Laser printers for your home or office and your budget.

Short summary description HP 106A Black Original Laser Toner Cartridge:
This short summary of the HP 106A Black Original Laser Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 106A Black Original Laser Toner Cartridge, 1000 pages, Black, 1 pc(s)

Long summary description HP 106A Black Original Laser Toner Cartridge:
This is an auto-generated long summary of HP 106A Black Original Laser Toner Cartridge based on the first three specs of the first five spec groups.

HP 106A Black Original Laser Toner Cartridge. Black toner page yield: 1000 pages, Printing colours: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP 106 toner cartridges work with: HP Laser 107, 135 HP LaserJet 107, 135, 137
Quantity per pack *
1 pc(s)
Black toner cartridges quantity
1
Cartridge capacity
Standard Yield
Black toner page yield *
1000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
HP
Supply type *
Single pack
OEM code
W1106A
Country of origin
China
HP segment
Business
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
277 mm
Depth
104 mm
Height
65 mm
Weight
690 g
Package width
363 mm
Package depth
137 mm
Package height
98 mm
Package weight
1.3 kg
Brand-specific features
HP GTIN (EAN/UPC)
193424172702
Technical details
Box contents
Toner cartridge; Recycling guide
Maximum number of stacking cartons
19 pc(s)
Master (outer) cases per pallet layer (EU)
25 pc(s)
Logistics data
Harmonized System (HS) code
84439990
Pallet gross width
120 cm
Pallet gross length
100 cm
Pallet gross height
2.45 m
Pallet gross weight
683 g
Pallet weight (EU)
683 g
Layers per pallet
25 pc(s)
Master (outer) cases per pallet layer
21 pc(s)
Master (outer) cases per pallet
525 pc(s)
Products per pallet
525 pc(s)
Products per pallet (EU)
525 pc(s)
Other features
Pallet dimensions (W x D x H)
1200 x 1000 x 2451 mm
Print technology
Laser printing
Pallet dimensions (W x D x H) (imperial)
1199.9 x 1000 x 2451.1 mm (47.2 x 39.4 x 96.5")
Pallet weight (imperial)
683 kg (1505.8 lbs)
Pallet size (EU)
1200 x 1000 x 2451 mm
Country Distributor
Nederland 6 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Deutschland 3 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
United Arab Emirates 3 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
México 1 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 106A Black Original Laser Toner Cartridge:
Disclaimer

[2] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see http://www.hp.com/go/learnaboutsupplies.