RAM Mounts logo

RAM Mounts X-Grip Large Phone Mount with Low Profile Tough-Claw Base

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12562
Info modified on:
15 Jun 2020, 14:21:16
Bullet Points RAM Mounts X-Grip Large Phone Mount with Low Profile Tough-Claw Base:
  • - Rustproof
  • - High strength composite and stainless steel construction
  • - Spring loaded cradle expands and contracts for perfect fit of your device
  • - Rubber coated tips will hold device firm and stable
  • - Socket technology allows for multiple adjustment angles and articulation of device
  • - Includes Tether for open cockpit and extreme environments
  • - Lifetime warranty
Long product name RAM Mounts X-Grip Large Phone Mount with Low Profile Tough-Claw Base:

RAM X-Grip Large Phone Mount with Low Profile RAM Tough-Claw Base

Short summary description RAM Mounts X-Grip Large Phone Mount with Low Profile Tough-Claw Base:

RAM Mounts X-Grip Large Phone Mount with Low Profile Tough-Claw Base, Mobile phone/Smartphone, Passive holder, Bicycle, Motorcycle, Black

Long summary description RAM Mounts X-Grip Large Phone Mount with Low Profile Tough-Claw Base:

RAM Mounts X-Grip Large Phone Mount with Low Profile Tough-Claw Base. Mobile device type: Mobile phone/Smartphone, Type: Passive holder, Proper use: Bicycle, Motorcycle, Product colour: Black

Video
Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.