Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 6 qty 5v Powered USB 2.0 Ports @ 500mA per USB port
- - 1 qty 10/100 MBPS Ethernet Port
- - Threaded power input for 12-48 VDC input
- - Strain Relief connection points
- - Ignition Trigger: The ignition trigger can be wired to the ignition of the vehicle (or other 12V ignition source) to provide a timed power shut off to the connected peripherals after the vehicle has been turned off. When the vehicle ignition is switched to off, the RAM Tough-Hub™ continues to provide power to the connected peripherals for a pre set duration of time. This unique RAM feature keeps your connected devices powered for quick vehicle stops, avoiding any possible connectivity issues. The timed shut off can be preset for: 5, 15 and 45 minutes
Warranty:
5 year
Long product name RAM Mounts Tough-Hub Rugged 6-Port Hub
:
RAM Tough-Hub Rugged 6-Port Hub
The long product name of RAM Mounts Tough-Hub Rugged 6-Port Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
RAM Tough-Hub Rugged 6-Port Hub
More>>>
Short summary description RAM Mounts Tough-Hub Rugged 6-Port Hub:
This short summary of the RAM Mounts Tough-Hub Rugged 6-Port Hub data-sheet is auto-generated and uses the product title and the first six key specs.
RAM Mounts Tough-Hub Rugged 6-Port Hub, USB 2.0, Black, USB 2.0, Composite
Long summary description RAM Mounts Tough-Hub Rugged 6-Port Hub:
This is an auto-generated long summary of RAM Mounts Tough-Hub Rugged 6-Port Hub based on the first three specs of the first five spec groups.
RAM Mounts Tough-Hub Rugged 6-Port Hub. Host interface: USB 2.0. Product colour: Black, Hub interfaces: USB 2.0, Housing material: Composite