Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Crystal-Clear
- - Protection against scratches
- - Easy application
- - Excellent price quality ratio
- - Made in Germany
Long product name Savvies SU75 UltraClear Clear screen protector Apple 6 pc(s)
:
6x SU75 Screen Protector for iPhone 5 / 5S / 5C / SE
The long product name of Savvies SU75 UltraClear Clear screen protector Apple 6 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
6x SU75 Screen Protector for iPhone 5 / 5S / 5C / SE
More>>>
Short summary description Savvies SU75 UltraClear Clear screen protector Apple 6 pc(s):
This short summary of the Savvies SU75 UltraClear Clear screen protector Apple 6 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Savvies SU75 UltraClear, Apple, 5 / 5S / 5C / SE, Scratch resistant, Transparent, 6 pc(s)
Long summary description Savvies SU75 UltraClear Clear screen protector Apple 6 pc(s):
This is an auto-generated long summary of Savvies SU75 UltraClear Clear screen protector Apple 6 pc(s) based on the first three specs of the first five spec groups.
Savvies SU75 UltraClear. Brand compatibility: Apple, Compatibility: 5 / 5S / 5C / SE, Protection features: Scratch resistant. Product colour: Transparent. Quantity per pack: 6 pc(s)