location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon BCI-1302pm ink cartridge Original Photo magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BCI-1302pm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7722A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013803019544 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45411
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:33:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon BCI-1302pm ink cartridge Original Photo magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Photo magenta
  • - Colour ink type: Dye-based ink
More>>>
Short summary description Canon BCI-1302pm ink cartridge Original Photo magenta:
This short summary of the Canon BCI-1302pm ink cartridge Original Photo magenta data-sheet is auto-generated and uses the product title and the first six key specs.

Canon BCI-1302pm, Photo magenta, Dye-based ink

Long summary description Canon BCI-1302pm ink cartridge Original Photo magenta:
This is an auto-generated long summary of Canon BCI-1302pm ink cartridge Original Photo magenta based on the first three specs of the first five spec groups.

Canon BCI-1302pm. Colour ink type: Dye-based ink, Printing colours: Photo magenta

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
W2200
Type *
Original
Ink type
Dye-based ink
Features
Printing colours *
Photo magenta
Colour
Yes
Other features
Print cartridge volume (metric)
130 ml
Brand Image Product code Product Stock Price from
Canon BCI-1302 BK ink cartridge 1 pc(s) Original Black Canon BCI-1302 BK ink cartridge 1 pc(s) Original Black
(show image)
7717A001 BCI-1302 BK 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-1302C ink cartridge Original Cyan Canon BCI-1302C ink cartridge Original Cyan
(show image)
7718A001 BCI-1302C 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-1302M Magenta ink cartridge 1 pc(s) Original Canon BCI-1302M Magenta ink cartridge 1 pc(s) Original
(show image)
7719A001 Ink Cartridge BCI-1302M Magenta 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 1 distributor(s)
Suomi 2 distributor(s)