location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Inktcartridge BC-20 zwart ink cartridge Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Inktcartridge BC-20 zwart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F45-056150
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51266
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Inktcartridge BC-20 zwart ink cartridge Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Black
  • - Black ink type: Pigment-based ink
Long product name Canon Inktcartridge BC-20 zwart ink cartridge Original Black :
The long product name of Canon Inktcartridge BC-20 zwart ink cartridge Original Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Inktcartridge BC-20 black
More>>>
Canon Inktcartridge BC-20 zwart ink cartridge Original Black:
The official description of Canon Inktcartridge BC-20 zwart ink cartridge Original Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Black Ink Cartridge:
Use the BC-20 cartridge for high-speed, black only printing. When you run out of ink, replace the complete cartridge.
Compatible Printers:
BJC-2000
BJC-2010
BJC-2100
BJC-2110
BJC-2115
BJC-2120
BJC-2125
BJC-4000
BJC-4100 Series
BJC-4200 Series
BJC-4300 Series
BJC-4400
BJC-4550
MultiPASS C2500
MultiPASS C3000
MultiPASS C3500
MultiPASS C5000
MultiPASS C530
MultiPASS C545
MultiPASS C5500
MultiPASS C555
MultiPASS C560
MultiPASS C635

Short summary description Canon Inktcartridge BC-20 zwart ink cartridge Original Black:
This short summary of the Canon Inktcartridge BC-20 zwart ink cartridge Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Inktcartridge BC-20 zwart, Black, Pigment-based ink

Long summary description Canon Inktcartridge BC-20 zwart ink cartridge Original Black:
This is an auto-generated long summary of Canon Inktcartridge BC-20 zwart ink cartridge Original Black based on the first three specs of the first five spec groups.

Canon Inktcartridge BC-20 zwart. Black ink type: Pigment-based ink, Printing colours: Black

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Black
Colour
No
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
210 g
Other features
Page yield footnote
900
Brand Image Product code Product Stock Price from
Greenman C20 ink cartridge 1 pc(s) Black Greenman C20 ink cartridge 1 pc(s) Black
(show image)
C20 C20 0.00
(excl. VAT)
0 (incl. VAT)
Canon Inktcartridge BC-20 zwart ink cartridge Original Black Canon Inktcartridge BC-20 zwart ink cartridge Original Black
(show image)
CAN22090A Inktcartridge BC-20 zwart 0.00
(excl. VAT)
0 (incl. VAT)
Canon BC-20 black SECU ink cartridge Original Canon BC-20 black SECU ink cartridge Original
(show image)
0895A348 BC-20 black SECU 0.00
(excl. VAT)
0 (incl. VAT)
Canon BC-20 black ink cartridge Original Canon BC-20 black ink cartridge Original
(show image)
0895A002 Ink cartridge BC-20 black 0.00
(excl. VAT)
0 (incl. VAT)
Canon Inktcartridge BC-20 zwart ink cartridge Original Black Canon Inktcartridge BC-20 zwart ink cartridge Original Black
(show image)
F45-0561500 Inktcartridge BC-20 zwart 0.00
(excl. VAT)
0 (incl. VAT)