Goobay logo

Goobay 95193 USB cable USB 2.0 0.2 m USB A Micro-USB B Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19920
Info modified on:
10 Sept 2024, 19:37:34
Bullet Points Goobay 95193 USB cable USB 2.0 0.2 m USB A Micro-USB B Black:
  • - Suitable for connecting devices such as a USB stick, card reader, hard drive, keyboard or mouse to a smartphone or tablet
  • - Easy to copy data onto external storage media
  • - The Android device behaves like a regular computer when in host mode
  • - Short length – perfect for when you’re on the go
Long product name Goobay 95193 USB cable USB 2.0 0.2 m USB A Micro-USB B Black:

0.2 m USB 2.0 Hi-Speed Adapter

Short summary description Goobay 95193 USB cable USB 2.0 0.2 m USB A Micro-USB B Black:

Goobay 95193, 0.2 m, USB A, Micro-USB B, USB 2.0, Male/Female, Black

Long summary description Goobay 95193 USB cable USB 2.0 0.2 m USB A Micro-USB B Black:

Goobay 95193. Cable length: 0.2 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 2.0, Connector gender: Male/Female, Maximum data transfer rate: 0.48 Gbit/s, Product colour: Black

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.