location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-X45-SUP7-E network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-X45-SUP7-E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-X45-SUP7-E show
Show alternative article codes used in the online market place
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Cisco WS-X45-SUP7-E network switch module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,100,1000,10000 Mbit/s
  • - Access Control List (ACL)
  • - Quality of Service (QoS) support
  • - 280 W
Long product name Cisco WS-X45-SUP7-E network switch module :
The long product name of Cisco WS-X45-SUP7-E network switch module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Catalyst 4500E Series Supervisor, 848 Gbps
More>>>
Short summary description Cisco WS-X45-SUP7-E network switch module:
This short summary of the Cisco WS-X45-SUP7-E network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WS-X45-SUP7-E, 10,100,1000,10000 Mbit/s, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3az, 55000 entries, 848 Gbit/s, 250 Mpps, 48 Gbit/s

Long summary description Cisco WS-X45-SUP7-E network switch module:
This is an auto-generated long summary of Cisco WS-X45-SUP7-E network switch module based on the first three specs of the first five spec groups.

Cisco WS-X45-SUP7-E. Ethernet LAN data rates: 10,100,1000,10000 Mbit/s, Networking standards: IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3az. MAC address table: 55000 entries, Switching capacity: 848 Gbit/s, Forwarding rate: 250 Mpps. Compatibility: Cisco Catalyst 4500. Power consumption (typical): 280 W. Safety: UL 60950CAN/CSA-C22.2 No. 60950, EN 60950, IEC 60950, TS 001, AS/NZS 3260, Electromagnetic compatibility: FCC Part 15 (CFR 47) Class A, ICES-003 Class A, EN55022 Class A, CISPR22 Class A, AS/NZS 3548...

Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)