location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Marvel Super Hero Squad: The Infinity Gauntlet Xbox 360

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Marvel Super Hero Squad: The Infinity Gauntlet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05209139274
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points THQ Marvel Super Hero Squad: The Infinity Gauntlet Xbox 360
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Xbox 360
  • - Game genre: Action
  • - Developer: Griptonite Games
  • - ESRB rating: E10+ (Everyone 10+)
Long product name THQ Marvel Super Hero Squad: The Infinity Gauntlet Xbox 360 :
The long product name of THQ Marvel Super Hero Squad: The Infinity Gauntlet Xbox 360. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Marvel Super Hero Squad: The Infinity Gauntlet, Xbox 360, Action
More>>>
Short summary description THQ Marvel Super Hero Squad: The Infinity Gauntlet Xbox 360:
This short summary of the THQ Marvel Super Hero Squad: The Infinity Gauntlet Xbox 360 data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Marvel Super Hero Squad: The Infinity Gauntlet, Xbox 360, E10+ (Everyone 10+)

Long summary description THQ Marvel Super Hero Squad: The Infinity Gauntlet Xbox 360:
This is an auto-generated long summary of THQ Marvel Super Hero Squad: The Infinity Gauntlet Xbox 360 based on the first three specs of the first five spec groups.

THQ Marvel Super Hero Squad: The Infinity Gauntlet. Platform: Xbox 360, ESRB rating: E10+ (Everyone 10+), Developer: Griptonite Games

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:59:04
Uk has collected 3 expert reviews for THQ Marvel Super Hero Squad: The Infinity Gauntlet Xbox 360 and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
strategyinformer.com
Updated:
2012-01-25 06:59:03
We've got one for the kids today, in the form of Marvel Super Hero Squad: The Infinity Gauntlet. Meant as an accompaniment for the animated TV series, the game plays in a very similar style to the recent run of co-op Lego titles - Lego Star Wars, Lego...
Bottom line We've got one for the kids today, in the form of Marvel Super Hero Squad: The Infinity Gauntlet. Meant as an accompaniment for the animated TV series, the game plays in a very similar style to the recent run of co-op Lego titles - Lego Star Wars, Lego...
70%
Brand Image Product code Product Stock Price from
THQ

THQ MX vs. ATV Reflex PC
(show image)
005209139687 MX vs. ATV Reflex 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ WWE SmackDown vs. Raw 2011 PlayStation 2
(show image)
05209136426 WWE SmackDown vs. Raw 2011 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ WWE SmackDown vs. Raw 2011 PlayStation 3
(show image)
05209136648 WWE SmackDown vs. Raw 2011 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ WWE Smackdown vs. Raw 2011 PlayStation Portable (PSP)
(show image)
05209136532 WWE Smackdown vs. Raw 2011 0.00
(excl. VAT)
0 (incl. VAT)