Hotpoint Ariston logo

Hotpoint Ariston TCL G31 B (EU) tumble dryer Freestanding Front-load 8 kg White

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48848
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Hotpoint Ariston TCL G31 B (EU) tumble dryer Freestanding Front-load 8 kg White:

Hotpoint Ariston TCL G31 B (EU), Freestanding, Front-load, Condensation, White, Buttons, Right

Long summary description Hotpoint Ariston TCL G31 B (EU) tumble dryer Freestanding Front-load 8 kg White:

Hotpoint Ariston TCL G31 B (EU). Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg. Energy efficiency class: B. Depth: 584 mm, Width: 595 mm, Height: 850 mm

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.